STMicroelectronics, Inc. SCRs - Single - P0130AA 1EA3 P0130AA 1EA3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 846066-P0130AA 1EA3 Features: SCR 100 V 800 mA Package: Bulk Family Name: P0130 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: -497-12500, P0130AA1EA3, P0130AA 1EA3-ND, 497-12500
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 846066-P0130AA 1EA3 Features: SCR 100 V 800 mA Package: Bulk Family Name: P0130 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: -497-12500, P0130AA1EA3, P0130AA 1EA3-ND, 497-12500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - P0130AA 1EA3 - 846066-P0130AA 1EA3 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - P0130AA 1EA3
846066-P0130AA 1EA3
SCRs - Single - P0130AA 1EA3 846066-P0130AA 1EA3
Manufacturer: STMicroelectronics Win Source Part Number: 846066-P0130AA 1EA3 Features: SCR 100 V 800 mA Package: Bulk Family Name: P0130 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: -497-12500, P0130AA1EA3, P0130AA 1EA3-ND, 497-12500

Manufacturer: STMicroelectronics
Win Source Part Number: 846066-P0130AA 1EA3
Features: SCR 100 V 800 mA
Package: Bulk
Family Name: P0130
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: -497-12500, P0130AA1EA3, P0130AA 1EA3-ND, 497-12500

Buy Now Datasheet
SCRs - 497-12500-ND - DigiKey
Thief River Falls, MN, United States
SCR 100V 800mA Sensitive Gate Through Hole TO-92-3

SCR 100V 800mA Sensitive Gate Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - P0130AA 1EA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
P0130AA 1EA3
Discrete Semiconductor Products - Thyristors - SCRs P0130AA 1EA3
SCR 100V 800MA TO92-3

SCR 100V 800MA TO92-3

Supplier's Site
Sheung Wan, Hong Kong
SCRs THYRISTOR

SCRs THYRISTOR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 846066-P0130AA 1EA3 497-12500-ND P0130AA 1EA3 P0130AA 1EA3
Product Name SCRs - Single - P0130AA 1EA3 SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B623SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC16FGM-AZ - 909180-AC16FGM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Scr Thyristor, 1.8Kv, 280A Rohs Compliant Infineon - 42AH2127 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
Thyristors - 9056178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 14
Pin Count 3
View Details