Littelfuse, Inc. Low Power SCR up to 1200V MCR69-3G

Description
The Silicon Controlled Rectifier is designed for overvoltage protection in crowbar circuits. Glass-Passivated Junctions for Greater Parameter Stability and Reliability Center-Gate Geometry for Uniform Current Spreading Enabling High Discharge Current Small Rugged, Thermowatt Package Constructed for Low Thermal Resistance and Maximum Power Dissipation and Durability High Capacitor Discharge Current, 300 Amps Lead-Free Package Available
Request a Quote Datasheet
Description
The Silicon Controlled Rectifier is designed for overvoltage protection in crowbar circuits. Glass-Passivated Junctions for Greater Parameter Stability and Reliability Center-Gate Geometry for Uniform Current Spreading Enabling High Discharge Current Small Rugged, Thermowatt Package Constructed for Low Thermal Resistance and Maximum Power Dissipation and Durability High Capacitor Discharge Current, 300 Amps Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - MCR69-3G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
MCR69-3G
Low Power SCR up to 1200V MCR69-3G
The Silicon Controlled Rectifier is designed for overvoltage protection in crowbar circuits. Glass-Passivated Junctions for Greater Parameter Stability and Reliability Center-Gate Geometry for Uniform Current Spreading Enabling High Discharge Current Small Rugged, Thermowatt Package Constructed for Low Thermal Resistance and Maximum Power Dissipation and Durability High Capacitor Discharge Current, 300 Amps Lead-Free Package Available

The Silicon Controlled Rectifier is designed for overvoltage protection in crowbar circuits. Glass-Passivated Junctions for Greater Parameter Stability and Reliability Center-Gate Geometry for Uniform Current Spreading Enabling High Discharge Current Small Rugged, Thermowatt Package Constructed for Low Thermal Resistance and Maximum Power Dissipation and Durability High Capacitor Discharge Current, 300 Amps Lead-Free Package Available

Supplier's Site Datasheet
SCRs - MCR69-3GOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 100V 25A Standard Recovery Through Hole TO-220AB

SCR 100V 25A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
Thyristor, 100 V, 30 Ma, 25 A, 25 A, To-220Ab, 3 Rohs Compliant Littelfuse - 58M9000 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 100 V, 30 Ma, 25 A, 25 A, To-220Ab, 3 Rohs Compliant Littelfuse
58M9000
Thyristor, 100 V, 30 Ma, 25 A, 25 A, To-220Ab, 3 Rohs Compliant Littelfuse 58M9000
Thyristor, 100 V, 30 mA, 25 A, 25 A, TO-220AB, 3 RoHS Compliant: Yes

Thyristor, 100 V, 30 mA, 25 A, 25 A, TO-220AB, 3 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SCRs 100V 25A

SCRs 100V 25A

Buy Now Datasheet
SCR 100V 25A TO220AB

SCR 100V 25A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - MCR69-3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR69-3G
Discrete Semiconductor Products - Thyristors - SCRs MCR69-3G
SCR 100V 25A TO220AB

SCR 100V 25A TO220AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number MCR69-3G MCR69-3GOS-ND 58M9000 MCR69-3G MCR69-3G MCR69-3G
Product Name Low Power SCR up to 1200V SCRs Thyristor, 100 V, 30 Ma, 25 A, 25 A, To-220Ab, 3 Rohs Compliant Littelfuse SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Standards and Certifications RoHS RoHS
VDRM 100 volts 100 volts
IGT 30 mA
VGT 1.5 volts
Unlock Full Specs
to access all available technical data