Littelfuse, Inc. Low Power SCR up to 1200V S6004VS1

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Sensitive gate SCRs are easily triggered with microAmps of current as furnished by sense coils, proximity switches, and microprocessors. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 30 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Sensitive gate SCRs are easily triggered with microAmps of current as furnished by sense coils, proximity switches, and microprocessors. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 30 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S6004VS1 - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S6004VS1
Low Power SCR up to 1200V S6004VS1
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Sensitive gate SCRs are easily triggered with microAmps of current as furnished by sense coils, proximity switches, and microprocessors. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 30 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Sensitive gate SCRs are easily triggered with microAmps of current as furnished by sense coils, proximity switches, and microprocessors. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 30 A

Supplier's Site Datasheet
SCRs - S6004VS1-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 4A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)

SCR 600V 4A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)

Buy Now Datasheet
SCRs - Single - S6004VS1 - 1245530-S6004VS1 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S6004VS1
1245530-S6004VS1
SCRs - Single - S6004VS1 1245530-S6004VS1
Manufacturer: Littelfuse Inc. Win Source Part Number: 1245530-S6004VS1 Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1245530-S6004VS1
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Thyristors - SCRs - S6004VS1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6004VS1
Discrete Semiconductor Products - Thyristors - SCRs S6004VS1
SCR 600V 4A TO251

SCR 600V 4A TO251

Supplier's Site
Sheung Wan, Hong Kong
SCRs 4A 50uA 600V Sensing

SCRs 4A 50uA 600V Sensing

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors Thyristors
Product Number S6004VS1 S6004VS1-ND 1245530-S6004VS1 S6004VS1 S6004VS1
Product Name Low Power SCR up to 1200V SCRs SCRs - Single - S6004VS1 Discrete Semiconductor Products - Thyristors - SCRs SCRs
Standards and Certifications RoHS
VDRM 600 volts 600 volts
IGT 0.0500 mA
VGT 0.8000 volts
VTM 1.6 volts
Unlock Full Specs
to access all available technical data