Littelfuse, Inc. Low Power SCR up to 1200V S4020LTP

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S4020LTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S4020LTP
Low Power SCR up to 1200V S4020LTP
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A

Supplier's Site Datasheet
SCRs - F7253-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 20A Standard Recovery Through Hole TO-220AB-L

SCR 400V 20A Standard Recovery Through Hole TO-220AB-L

Buy Now Datasheet
SCRs - Single - S4020LTP - 793625-S4020LTP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S4020LTP
793625-S4020LTP
SCRs - Single - S4020LTP 793625-S4020LTP
Manufacturer: Littelfuse Inc. Win Source Part Number: 793625-S4020LTP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-3 Isolated Tab Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 255A, 300A SCR Type: Standard Recovery Family Name: S4020L Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB-L Current - On State (It (RMS)) (Maximum): 20A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 30mA Current - Hold (Ih) (Maximum): 40mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 12.8A Current - Off State (Maximum): 10μA Alternative Parts (Cross-Reference): TYN688; TYN425; FS2514DJ00TU; FS2510DH00TU; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793625-S4020LTP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-3 Isolated Tab
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 255A, 300A
SCR Type: Standard Recovery
Family Name: S4020L
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB-L
Current - On State (It (RMS)) (Maximum): 20A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 30mA
Current - Hold (Ih) (Maximum): 40mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 12.8A
Current - Off State (Maximum): 10μA
Alternative Parts (Cross-Reference): TYN688; TYN425; FS2514DJ00TU; FS2510DH00TU;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 400V 20A

SCRs 400V 20A

Buy Now Datasheet
SCR 400V 20A TO220AB-L

SCR 400V 20A TO220AB-L

Supplier's Site Datasheet
Thyristor, 400V, 20A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse - 34AC6431 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 400V, 20A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse
34AC6431
Thyristor, 400V, 20A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse 34AC6431
THYRISTOR, 400V, 20A, TO-220AB; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:30mA; Average On State Current:12.8A; On State RMS Current:20A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins RoHS Compliant: Yes

THYRISTOR, 400V, 20A, TO-220AB; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:30mA; Average On State Current:12.8A; On State RMS Current:20A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 150004643 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
150004643
Thyristor/SCR/Triac/Diac/Alternistor 150004643
SCRS, 400V, 20A, T220, PASSIVATED JUNCTIONS. FREE 2 YEAR RADWELL WARRANTY

SCRS, 400V, 20A, T220, PASSIVATED JUNCTIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - S4020LTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S4020LTP
Discrete Semiconductor Products - Thyristors - SCRs S4020LTP
SCR 400V 20A TO220AB-L

SCR 400V 20A TO220AB-L

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S4020LTP F7253-ND 793625-S4020LTP S4020LTP S4020LTP 34AC6431 150004643 S4020LTP
Product Name Low Power SCR up to 1200V SCRs SCRs - Single - S4020LTP SCRs SCRs Thyristor, 400V, 20A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse Thyristor/SCR/Triac/Diac/Alternistor Discrete Semiconductor Products - Thyristors - SCRs
Standards and Certifications RoHS RoHS
VDRM 400 volts 400 volts 400 volts
IGT 30 mA
VGT 1.5 volts
VTM 1.6 volts
Unlock Full Specs
to access all available technical data