The Silicon Controlled Rectifier is designed for industrial and consumer applications such as temperature, light and speed control; process and remote controls; warning systems; capacitive discharge circuits and MPU interface. Center Gate Geometry for Uniform Current Density All Diffused and Glass-Passivated Junctions for Parameter Uniformity and Stability Small, Rugged Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Low Trigger Currents, 200 µA Maximum for Direct Driving from Integrated Circuits Lead-Free Package Available
SCR 600V 8A Sensitive Gate Through Hole TO-220AB
Manufacturer: Littelfuse Inc.
Win Source Part Number: 884409-MCR72-8G
Operating Temperature Range: -40°C ~ 110°C
Features: SCR 600 V 8 A Sensitive Gate Through Hole TO-220AB
Package: TO-220-3
Package: Bulk
Mounting: Through Hole
Family Name: MCR72
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
HTSUS: 8541.30.0080
Other Part Number: MCR72-8GOS, MCR728G
SCR 600V 8A TO220AB
SCR THYRISTOR, 8A, 600V, TO-220AB; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:8A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Holding Current Max:6mARoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | MCR72-8G | MCR72-8GOS-ND | 884409-MCR72-8G | MCR72-8G | 71J5367 | MCR72-8G |
| Product Name | Low Power SCR up to 1200V | SCRs | SCRs - Single - MCR72-8G | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 8A, 600V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse | SCRs |
| Standards and Certifications | RoHS | |||||
| VDRM | 600 volts | 600 volts | ||||
| IGT | 0.2000 mA | |||||
| VGT | 1.5 volts | |||||
| IT(RMS) | 8 amps | 8 amps |