DigiKey Datasheets for Silicon Controlled Rectifiers (SCR)
Silicon controlled rectifiers (SCR) are four-layer (PNPN) thyristors with three terminals: an input control terminal (gate), an output terminal (anode), and a terminal common to both the input and output (cathode). SCRs are used mainly with high voltages and currents, often to control alternating current (AC) where the change of sign causes the device to switch off automatically.
Silicon Controlled Rectifiers (SCR): Learn more
| Product Name | Notes |
|---|---|
| HT SCR 800V 8A TO251 | |
| HT SCR 800V 8A TO252 | |
| SCR 1.2kV 25A Standard Recovery Through Hole TO-220AB | |
| SCR 1.2KV 30A TO-220 | |
| SCR 1.2KV 30A TO-263 (D2PAK) | |
| SCR 1.2kV 55A Standard Recovery Through Hole TO-218AC | |
| SCR 1.2kV 55A Standard Recovery Through Hole TO-247J | |
| SCR 1.2kV 55A Standard Recovery Through Hole TO-3P Insulated | |
| SCR 1.2kV 75A Standard Recovery Through Hole TO-247S | |
| SCR 1.2kV 8A Standard Recovery Surface Mount TO-252, (D-Pak) | |
| SCR 1.2kV 8A Standard Recovery Through Hole TO-220AB | |
| SCR 1.6kV 25A Standard Recovery Through Hole TO-220AB | |
| SCR 1.6kV 55A Standard Recovery Through Hole TO-218AC | |
| SCR 1.6kV 55A Standard Recovery Through Hole TO-247J | |
| SCR 1.6kV 75A Standard Recovery Through Hole TO-247S | |
| SCR 1kV 10A Standard Recovery Surface Mount TO-252, (D-Pak) | |
| SCR 1kV 10A Standard Recovery Surface Mount TO-263 (D²Pak) | |
| SCR 1kV 10A Standard Recovery Through Hole ITO-220AB | |
| SCR 1kV 10A Standard Recovery Through Hole TO-220 Non-Isolated Tab | |
| SCR 1kV 10A Standard Recovery Through Hole TO-220AB-R | |
| SCR 1kV 10A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak) | |
| SCR 1kV 12A Standard Recovery Surface Mount TO-252, (D-Pak) | |
| SCR 1kV 12A Standard Recovery Surface Mount TO-263 (D²Pak) | |
| SCR 1kV 12A Standard Recovery Through Hole TO-220 Non-Isolated Tab | |
| SCR 1kV 12A Standard Recovery Through Hole TO-220AB | |
| SCR 1kV 12A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak) | |
| SCR 1kV 15A Standard Recovery Through Hole ITO-220AB | |
| SCR 1kV 15A Standard Recovery Through Hole TO-220 Isolated Tab | |
| SCR 1kV 16A Standard Recovery Surface Mount TO-263 (D2Pak) | |
| SCR 1kV 16A Standard Recovery Through Hole TO-220 Non-Isolated Tab | |
| SCR 1kV 16A Standard Recovery Through Hole TO-220AB-R | |
| SCR 1KV 16A TO-263 (D2PAK) | |
| SCR 1kV 20A Standard Recovery Through Hole ITO-220AB | |
| SCR 1kV 20A Standard Recovery Through Hole TO-220 Isolated Tab | |
| SCR 1kV 25A Standard Recovery Surface Mount TO-263 (D2Pak) | |
| SCR 1kV 25A Standard Recovery Through Hole TO-220 Isolated Tab | |
| SCR 1kV 25A Standard Recovery Through Hole TO-220 Non-Isolated Tab | |
| SCR 1kV 25A Standard Recovery Through Hole TO-220AB-L | |
| SCR 1kV 25A Standard Recovery Through Hole TO-220AB | |
| SCR 1kV 35A Standard Recovery Through Hole TO-218 Isolated Tab | |
| SCR 1kV 40A Standard Recovery Surface Mount TO-263 (D2Pak) | |
| SCR 1kV 40A Standard Recovery Through Hole TO-220 Non-Isolated Tab | |
| SCR 1kV 40A Standard Recovery Through Hole TO-220AB-R | |
| SCR 1kV 55A Standard Recovery Surface Mount TO-263 (D2Pak) | |
| SCR 1kV 55A Standard Recovery Through Hole TO-218 Non-Isolated Tab | |
| SCR 1kV 55A Standard Recovery Through Hole TO-220 Non-Isolated Tab | |
| SCR 1kV 55A Standard Recovery Through Hole TO-220AB-R | |
| SCR 1kV 65A Standard Recovery Through Hole TO-218 Isolated Tab | |
| SCR 1kV 6A Standard Recovery Surface Mount TO-252, (D-Pak) | |
| SCR 1kV 6A Standard Recovery Surface Mount TO-263 (D²Pak) | |
| SCR 1kV 6A Standard Recovery Through Hole ITO-220AB | |
| SCR 1kV 6A Standard Recovery Through Hole TO-220 Non-Isolated Tab | |
| SCR 1kV 6A Standard Recovery Through Hole TO-220AB-R | |
| SCR 1kV 6A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak) | |
| SCR 1kV 8A Standard Recovery Surface Mount TO-252, (D-Pak) | |
| SCR 1kV 8A Standard Recovery Surface Mount TO-263 (D²Pak) | |
| SCR 1kV 8A Standard Recovery Through Hole ITO-220AB | |
| SCR 1kV 8A Standard Recovery Through Hole TO-220 Non-Isolated Tab | |
| SCR 1kV 8A Standard Recovery Through Hole TO-220AB-R | |
| SCR 1kV 8A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak) | |
| SCR 400V 12A Standard Recovery Surface Mount TO-252, (D-Pak) | |
| SCR 400V 12A Standard Recovery Through Hole TO-251AA | |
| SCR 400V 16A Standard Recovery Surface Mount TO-263 (D²Pak) | |
| SCR 400V 16A Standard Recovery Through Hole ITO-220AB | |
| SCR 400V 16A Standard Recovery Through Hole TO-220AB | |
| SCR 400V 25A Standard Recovery Surface Mount TO-263 (D²Pak) | |
| SCR 400V 25A Standard Recovery Through Hole ITO-220AB | |
| SCR 400V 25A Standard Recovery Through Hole TO-220AB | |
| SCR 400V 40A Standard Recovery Through Hole ITO-220AB | |
| SCR 400V 4A TO-252 (DPAK) | |
| SCR 400V 8A TO-252AA | |
| SCR 600V 1.5A Sensitive Gate Surface Mount SOT-223 | |
| SCR 600V 1.5A Sensitive Gate Surface Mount SOT-89 | |
| SCR 600V 1.5A Sensitive Gate Through Hole TO-92 | |
| SCR 600V 1.5A Sensitive Gate | |
| SCR 600V 10A Sensitive Gate Surface Mount TO-252, (D-Pak) | |
| SCR 600V 10A Sensitive Gate Through Hole TO-251AA | |
| SCR 600V 10A Standard Recovery Surface Mount TO-252, (D-Pak) | |
| SCR 600V 10A Standard Recovery Through Hole TO-251AA | |
| SCR 600V 12A Standard Recovery Surface Mount TO-252, (D-Pak) | |
| SCR 600V 12A Standard Recovery Surface Mount TO-263 (D²Pak) | |
| SCR 600V 12A Standard Recovery Through Hole ITO-220AB | |
| SCR 600V 12A Standard Recovery Through Hole TO-220AB | |
| SCR 600V 12A Standard Recovery Through Hole TO-220C | |
| SCR 600V 12A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak) | |
| SCR 600V 12A Standard Recovery Through Hole TO-251AA | |
| SCR 600V 12A TO-252AA | |
| SCR 600V 15A Standard Recovery Through Hole ITO-220AB | |
| SCR 600V 15A Standard Recovery Through Hole TO-220 Isolated Tab | |
| SCR 600V 16A Standard Recovery Surface Mount TO-252, (D-Pak) | |
| SCR 600V 16A Standard Recovery Surface Mount TO-263 (D²Pak) | |
| SCR 600V 16A Standard Recovery Surface Mount TO-263 (D2Pak) | |
| SCR 600V 16A Standard Recovery Through Hole ITO-220AB | |
| SCR 600V 16A Standard Recovery Through Hole TO-220 Non-Isolated Tab | |
| SCR 600V 16A Standard Recovery Through Hole TO-220AB-R | |
| SCR 600V 16A Standard Recovery Through Hole TO-220AB | |
| SCR 600V 1A Standard Recovery Surface Mount Compak | |
| SCR 600V 1A Standard Recovery Through Hole TO-92 | |
| SCR 600V 20A Standard Recovery Surface Mount TO-263 (D²Pak) | |
| SCR 600V 20A Standard Recovery Through Hole ITO-220AB | |
| SCR 600V 20A Standard Recovery Through Hole TO-220 Isolated Tab | |
| SCR 600V 20A Standard Recovery Through Hole TO-220AB-L | |
| SCR 600V 20A Standard Recovery Through Hole TO-220AB | |
| SCR 600V 25A Standard Recovery Surface Mount TO-263 (D²Pak) | |
| SCR 600V 25A Standard Recovery Surface Mount TO-263 (D2Pak) | |
| SCR 600V 25A Standard Recovery Through Hole ITO-220AB | |
| SCR 600V 25A Standard Recovery Through Hole TO-220 Isolated Tab | |
| SCR 600V 25A Standard Recovery Through Hole TO-220 Non-Isolated Tab | |
| SCR 600V 25A Standard Recovery Through Hole TO-220AB-R | |
| SCR 600V 25A Standard Recovery Through Hole TO-220AB | |
| SCR 600V 32A Standard Recovery Surface Mount TO-263 (D²Pak) | |
| SCR 600V 32A Standard Recovery Through Hole ITO-220AB | |
| SCR 600V 32A Standard Recovery Through Hole TO-220AB | |
| SCR 600V 35A Standard Recovery Through Hole TO-218 Isolated Tab | |
| SCR 600V 35A Standard Recovery Through Hole TO-218X Isolated | |
| SCR 600V 40A Sensitive Gate Surface Mount TO-263 (D²Pak) | |
| SCR 600V 40A Sensitive Gate Surface Mount TO-263 (D2Pak) | |
| SCR 600V 40A Sensitive Gate Through Hole TO-220AB | |
| SCR 600V 40A Standard Recovery Surface Mount TO-263 (D2Pak) | |
| SCR 600V 40A Standard Recovery Through Hole TO-220AB-R | |
| SCR 600V 40A Standard Recovery Through Hole TO-220AB | |
| SCR 600V 4A Sensitive Gate Surface Mount TO-252, (D-Pak) | |
| SCR 600V 4A Sensitive Gate Through Hole TO-251AA | |
| SCR 600V 55A Standard Recovery Surface Mount TO-263 (D2Pak) | |
| SCR 600V 55A Standard Recovery Through Hole TO-218-3 | |
| SCR 600V 55A Standard Recovery Through Hole TO-218X | |
| SCR 600V 55A Standard Recovery Through Hole TO-220 Non-Isolated Tab | |
| SCR 600V 55A Standard Recovery Through Hole TO-220AB-R | |
| SCR 600V 55A Standard Recovery Through Hole TO-3P Insulated | |
| SCR 600V 65A Standard Recovery Through Hole TO-218 Isolated Tab | |
| SCR 600V 65A Standard Recovery Through Hole TO-218X Isolated | |
| SCR 600V 6A Sensitive Gate Surface Mount TO-252, (D-Pak) | |
| SCR 600V 6A Sensitive Gate Through Hole TO-251AA | |
| SCR 600V 70A Standard Recovery Through Hole TO-218X | |
| SCR 600V 800mA Sensitive Gate Surface Mount Compak | |
| SCR 600V 800mA Sensitive Gate Surface Mount SOT-223 | |
| SCR 600V 800mA Sensitive Gate Surface Mount SOT-23-3 | |
| SCR 600V 800mA Sensitive Gate Surface Mount SOT-89 | |
| SCR 600V 800mA Sensitive Gate Through Hole TO-92 | |
| SCR 600V 8A Sensitive Gate Surface Mount TO-252, (D-Pak) | |
| SCR 600V 8A Sensitive Gate Through Hole TO-251AA | |
| SCR 600V 8A Standard Recovery Surface Mount TO-252, (D-Pak) | |
| SCR 600V 8A Standard Recovery Through Hole TO-251AA | |
| SCR 650V 12A Standard Recovery Surface Mount DPAK | |
| SCR 650V 12A Standard Recovery Through Hole TO-220B | |
| SCR 800mV 12A Sensitive Gate Through Hole TO-220AB | |
| SCR 800V 1.25A Sensitive Gate Surface Mount Compak | |
| SCR 800V 1.5A Sensitive Gate Surface Mount SOT-223 | |
| SCR 800V 1.5A Sensitive Gate Through Hole TO-92 | |
| SCR 800V 10A Standard Recovery Surface Mount TO-252, (D-Pak) | |
| SCR 800V 10A Standard Recovery Surface Mount TO-263 (D²Pak) | |
| SCR 800V 10A Standard Recovery Through Hole TO-220 Isolated Tab | |
| SCR 800V 10A Standard Recovery Through Hole TO-220 Non-Isolated Tab | |
| SCR 800V 10A Standard Recovery Through Hole TO-220AB-L | |
| SCR 800V 10A Standard Recovery Through Hole TO-220AB-R | |
| SCR 800V 10A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak) | |
| SCR 800V 12A Standard Recovery Surface Mount DPAK | |
| SCR 800V 12A Standard Recovery Surface Mount TO-252, (D-Pak) | |
| SCR 800V 12A Standard Recovery Surface Mount TO-263 (D²Pak) | |
| SCR 800V 12A Standard Recovery Through Hole TO-220 Non-Isolated Tab | |
| SCR 800V 12A Standard Recovery Through Hole TO-220C | |
| SCR 800V 12A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak) | |
| SCR 800V 15A Standard Recovery Through Hole ITO-220AB | |
| SCR 800V 15A Standard Recovery Through Hole TO-220 Isolated Tab | |
| SCR 800V 16A Standard Recovery Surface Mount TO-263 (D2Pak) | |
| SCR 800V 16A Standard Recovery Through Hole TO-220 Non-Isolated Tab | |
| SCR 800V 16A TO-263 (D2PAK) | |
| SCR 800V 20A Standard Recovery Through Hole TO-220 Isolated Tab | |
| SCR 800V 20A Standard Recovery Through Hole TO-220AB-L | |
| SCR 800V 25A ITO-220AB | |
| SCR 800V 25A Standard Recovery Surface Mount TO-263 (D²Pak) | |
| SCR 800V 25A Standard Recovery Surface Mount TO-263 (D2Pak) | |
| SCR 800V 25A Standard Recovery Through Hole TO-220 Isolated Tab | |
| SCR 800V 25A Standard Recovery Through Hole TO-220 Non-Isolated Tab | |
| SCR 800V 25A Standard Recovery Through Hole TO-220AB-R | |
| SCR 800V 25A Standard Recovery Through Hole TO-220AB | |
| SCR 800V 25A Standard Recovery Through Hole TO-220C | |
| SCR 800V 35A Standard Recovery Through Hole TO-218 Isolated Tab | |
| SCR 800V 35A Standard Recovery Through Hole TO-218X Isolated | |
| SCR 800V 40A Standard Recovery Surface Mount TO-263 (D2Pak) | |
| SCR 800V 40A Standard Recovery Through Hole TO-220 Non-Isolated Tab | |
| SCR 800V 40A Standard Recovery Through Hole TO-220AB-R | |
| SCR 800V 500mA Sensitive Gate Through Hole TO-92 | |
| SCR 800V 55A Standard Recovery Surface Mount TO-263 (D2Pak) | |
| SCR 800V 55A Standard Recovery Through Hole TO-218 Non-Isolated Tab | |
| SCR 800V 55A Standard Recovery Through Hole TO-218X | |
| SCR 800V 55A Standard Recovery Through Hole TO-220 Non-Isolated Tab | |
| SCR 800V 55A Standard Recovery Through Hole TO-3P Insulated | |
| SCR 800V 65A Standard Recovery Through Hole TO-218 Isolated Tab | |
| SCR 800V 65A Standard Recovery Through Hole TO-218X Isolated | |
| SCR 800V 6A Standard Recovery Surface Mount TO-252, (D-Pak) | |
| SCR 800V 6A Standard Recovery Surface Mount TO-263 (D²Pak) | |
| SCR 800V 6A Standard Recovery Through Hole TO-220 Isolated Tab | |
| SCR 800V 6A Standard Recovery Through Hole TO-220 Non-Isolated Tab | |
| SCR 800V 6A Standard Recovery Through Hole TO-220AB-L | |
| SCR 800V 6A Standard Recovery Through Hole TO-220AB-R | |
| SCR 800V 6A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak) | |
| SCR 800V 70A Standard Recovery Through Hole TO-218X Non-Isolated Mounting Tab | |
| SCR 800V 800mA Sensitive Gate Surface Mount SOT-223 | |
| SCR 800V 800mA Sensitive Gate Surface Mount SOT-23-3 | |
| SCR 800V 800mA Sensitive Gate Through Hole TO-92 | |
| SCR 800V 800MA TO-92 | |
| SCR 800V 8A Standard Recovery Surface Mount TO-252, (D-Pak) | |
| SCR 800V 8A Standard Recovery Surface Mount TO-263 (D²Pak) | |
| SCR 800V 8A Standard Recovery Through Hole TO-220 Isolated Tab | |
| SCR 800V 8A Standard Recovery Through Hole TO-220 Non-Isolated Tab | |
| SCR 800V 8A Standard Recovery Through Hole TO-220AB-R | |
| SCR 800V 8A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak) | |
| SCR 800V 8A TO-252AA | |
| SCR |
| << Prev | Next >> |