Littelfuse, Inc. SCRs S4004VS1TP

Description
SCR 400V 4A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)
Request a Quote Datasheet
Description
SCR 400V 4A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S4004VS1TP-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 4A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)

SCR 400V 4A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)

Buy Now Datasheet
SCRs - Single - S4004VS1TP - 1093675-S4004VS1TP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S4004VS1TP
1093675-S4004VS1TP
SCRs - Single - S4004VS1TP 1093675-S4004VS1TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1093675-S4004VS1TP Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 4mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 50μA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 2.5A Current - On State (It (RMS)) (Max): 4A Current - Off State (Max): 2μA Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 30A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: TO-251 (V-Pak/I-Pak) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1093675-S4004VS1TP
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 4mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 50μA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 2.5A
Current - On State (It (RMS)) (Max): 4A
Current - Off State (Max): 2μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 30A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: TO-251 (V-Pak/I-Pak)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SCR SENS 400V 4A TO-251 - 461-S4004VS1TP - Utmel Electronic Limited
Hong Kong, China
SCR SENS 400V 4A TO-251
461-S4004VS1TP
SCR SENS 400V 4A TO-251 461-S4004VS1TP
SCR SENS 400V 4A TO-251

SCR SENS 400V 4A TO-251

Supplier's Site
Sheung Wan, Hong Kong
SCRs 4A 50uA 400V Sensing

SCRs 4A 50uA 400V Sensing

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S4004VS1TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S4004VS1TP
Discrete Semiconductor Products - Thyristors - SCRs S4004VS1TP
SCR 400V 4A TO251

SCR 400V 4A TO251

Supplier's Site
Scr Thyristor, 400V; Peak Repetitive Off State Voltage Littelfuse - 71J2358 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 400V; Peak Repetitive Off State Voltage Littelfuse
71J2358
Scr Thyristor, 400V; Peak Repetitive Off State Voltage Littelfuse 71J2358
SCR THYRISTOR, 400V; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:50µA; Average On State Current:2.5A; On State RMS Current:4A; Thyristor Case Style:TO-251AA; No. of Pins:3Pins; Holding Current Max:4mA; MSL:- RoHS Compliant: Yes

SCR THYRISTOR, 400V; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:50µA; Average On State Current:2.5A; On State RMS Current:4A; Thyristor Case Style:TO-251AA; No. of Pins:3Pins; Holding Current Max:4mA; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S4004VS1TP-ND 1093675-S4004VS1TP 461-S4004VS1TP S4004VS1TP S4004VS1TP 71J2358
Product Name SCRs SCRs - Single - S4004VS1TP SCR SENS 400V 4A TO-251 SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 400V; Peak Repetitive Off State Voltage Littelfuse
Thyristor Type SCR SCR SCR SCR SCR
Package Type IPAK; TO-251-3 Short Leads, IPAK, TO-251AA TO-251 (V-Pak/I-Pak) TO-251-3 Short Leads, IPak, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA TO-251AA
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
VDRM 400 volts 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR16KM-12LB-1#B00 - 913109-BCR16KM-12LB-1#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 11
Pin Count 3
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD92N12KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B663-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details