This Sxx08x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier
Manufacturer: Teccor Electronics
Win Source Part Number: 1245026-S2008L
Manufacturer Homepage: www.littelfuse.com/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Safety, Automation & Process Control, Lighting, HVAC, Consumer Electronics, Motor Drive & Control, Industrial, Power Management
SCR 200V 8A Standard Recovery Through Hole TO-220 Isolated Tab
SCR NON-SENSITIVE GATE 8.0A 200V
SCR 200V 8A TO220
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S2008L | 1245026-S2008L | S2008L-ND | 461-S2008L | S2008L |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S2008L | SCRs - Single - S2008L | SCRs | SCR NON-SENSITIVE GATE 8.0A 200V | Discrete Semiconductor Products - Thyristors - SCRs |
| Standards and Certifications | RoHS | RoHS | |||
| VGT | 1.5 volts | ||||
| VTM | 1.6 volts | ||||
| IT(RMS) | 8 amps | 8 amps | |||
| Thyristor Type | SCR | SCR | SCR | SCR |