The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Blocking Voltage to 800 V On-state Current Rating of 12 Arms at 80 °C High Surge Current Capability - 100 Amperes Rugged, Economical TO220AB Package Glass Passivated Junctions for Reliability and Uniformity Minimum and Maximum Values of IGT, VGT an IH Specified for Ease of Design High Immunity to dv/dt - 100 V/ µsec Minimum at 125 ° C Lead-Free Package Available
SCR 600V 12A Standard Recovery Through Hole TO-220AB
SCR 600V 12A TO220AB
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors |
| Product Number | MCR12MG | MCR12MGOS-ND | MCR12MG |
| Product Name | Low Power SCR up to 1200V | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| VDRM | 600 volts | 600 volts | |
| IGT | 20 mA | ||
| VGT | 1 volts | ||
| IT(RMS) | 12 amps | 12 amps |