This Sxx08x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier
Manufacturer: Littelfuse Inc.
Win Source Part Number: 042422-S6008R
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 30mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 15mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 5.1A
Current - On State (It (RMS)) (Max): 8A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB-R
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
SCR 600V 8A Standard Recovery Through Hole TO-220 Non-Isolated Tab
SCR 600V 8A TO220
SCR THYRISTOR, 8A, 600V, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX, IGT:15MA; CURRENT IT AV:5.1A; ON STATE RMS. FREE 2 YEAR RADWELL WARRANTY
SCR THYRISTOR, 8A, 600V, TO-220AB; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:15mA; Average On State Current:5.1A; On State RMS Current:8A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S6008R | 042422-S6008R | S6008R-ND | S6008R | 21572010 | 12J3341 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S6008R | SCRs - Single - S6008R | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Thyristor/SCR/Triac/Diac/Alternistor | Scr Thyristor, 8A, 600V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse |
| VGT | 1.5 volts | |||||
| VTM | 1.6 volts | |||||
| IT(RMS) | 8 amps | 8 amps | ||||
| Thyristor Type | SCR | SCR | SCR | SCR | SCR | |
| Package Type | TO-220AB-R | TO-220; TO-220-3 | TO-220-3 | TO-220; TO-220AB |