Littelfuse, Inc. SCRs S6004DS1RP

Description
SCR 600V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet
Description
SCR 600V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S6004DS1RP-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 600V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 998545-S6004DS1RP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
998545-S6004DS1RP
Discrete Semiconductor Products - Thyristors - SCRs 998545-S6004DS1RP
Win Source Part Number: 998545-S6004DS1RP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 4 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 50 µA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 2.5 A Current - On State (It (RMS)) (Max): 4 A Current - Off State (Max): 2 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 30A SCR Type: Sensitive Gate Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S6004DS1RP

Win Source Part Number: 998545-S6004DS1RP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 4 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 50 µA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 2.5 A
Current - On State (It (RMS)) (Max): 4 A
Current - Off State (Max): 2 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 30A
SCR Type: Sensitive Gate
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S6004DS1RP

Buy Now Datasheet
Scr Thyristor, 2.5A, 600V, To-252Aa, Full Reel; Peak Repetitive Off State Voltage Littelfuse - 12J3316 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 2.5A, 600V, To-252Aa, Full Reel; Peak Repetitive Off State Voltage Littelfuse
12J3316
Scr Thyristor, 2.5A, 600V, To-252Aa, Full Reel; Peak Repetitive Off State Voltage Littelfuse 12J3316
SCR THYRISTOR, 2.5A, 600V, TO-252AA, FULL REEL; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:50µA; Average On State Current:2.5A; On State RMS Current:4A; Thyristor Case Style:TO-252AA; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

SCR THYRISTOR, 2.5A, 600V, TO-252AA, FULL REEL; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:50µA; Average On State Current:2.5A; On State RMS Current:4A; Thyristor Case Style:TO-252AA; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - S6004DS1RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6004DS1RP
Discrete Semiconductor Products - Thyristors - SCRs S6004DS1RP
SCR 600V 4A TO252

SCR 600V 4A TO252

Supplier's Site
Sheung Wan, Hong Kong
SCRs 4A 50uA 600V Sensing

SCRs 4A 50uA 600V Sensing

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S6004DS1RP-ND 998545-S6004DS1RP 12J3316 S6004DS1RP S6004DS1RP
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 2.5A, 600V, To-252Aa, Full Reel; Peak Repetitive Off State Voltage Littelfuse Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR SCR
Package Type DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; Tape & Reel (TR) TO-252AA
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010024F - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 1832268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipont®1
Pin Count 9
View Details
Triacs - BCR10KM-12LB#B00 - 913105-BCR10KM-12LB#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details