SCR 1kV 1.1A Sensitive Gate Surface Mount SC-73
Manufacturer: WeEn Semiconductors
Win Source Part Number: 790627-NCR100W-12LX
Series: *
Categories: Discrete Semiconductor Products
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
SCR 1KV 1.1A SC73
SCRs Silicon Controlled Rectifier
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | NCR100W-12LX-ND | 790627-NCR100W-12LX | NCR100W-12LX | NCR100W-12LX |
| Product Name | SCRs | SCRs - Single - NCR100W-12LX | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR |