Littelfuse, Inc. Low Power SCR up to 1200V MCR218-2G

Description
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Glass-Passivated Junctions Blocking Voltage to 400 Volts TO-220 Construction - Low Thermal Resistance, High HeatDissipation and Durability Device Marking: Logo, Device Type, e.g., MCR218-2, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Glass-Passivated Junctions Blocking Voltage to 400 Volts TO-220 Construction - Low Thermal Resistance, High HeatDissipation and Durability Device Marking: Logo, Device Type, e.g., MCR218-2, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - MCR218-2G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
MCR218-2G
Low Power SCR up to 1200V MCR218-2G
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Glass-Passivated Junctions Blocking Voltage to 400 Volts TO-220 Construction - Low Thermal Resistance, High HeatDissipation and Durability Device Marking: Logo, Device Type, e.g., MCR218-2, Date Code Lead-Free Package Available

The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls, and power supplies; or wherever half-wave, silicon gate-controlled devices are needed. Glass-Passivated Junctions Blocking Voltage to 400 Volts TO-220 Construction - Low Thermal Resistance, High HeatDissipation and Durability Device Marking: Logo, Device Type, e.g., MCR218-2, Date Code Lead-Free Package Available

Supplier's Site Datasheet
SCRs - MCR218-2G-ND - DigiKey
Thief River Falls, MN, United States
SCR 50V 8A Standard Recovery Through Hole TO-220AB

SCR 50V 8A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 50V 8A

SCRs 50V 8A

Buy Now Datasheet
Scr Thyristor, 50V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse - 42K0030 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 50V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse
42K0030
Scr Thyristor, 50V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse 42K0030
SCR THYRISTOR, 50V, TO-220AB; Peak Repetitive Off State Voltage:50V; Gate Trigger Current Max:25mA; Average On State Current:-; On State RMS Current:8A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Holding Current Max:30mA RoHS Compliant: Yes

SCR THYRISTOR, 50V, TO-220AB; Peak Repetitive Off State Voltage:50V; Gate Trigger Current Max:25mA; Average On State Current:-; On State RMS Current:8A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Holding Current Max:30mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Triacs Thyristors Thyristors Thyristors
Product Number MCR218-2G MCR218-2G-ND MCR218-2G 42K0030
Product Name Low Power SCR up to 1200V SCRs SCRs Scr Thyristor, 50V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse
VDRM 50 volts
IGT 25 mA
VGT 1.5 volts
IT(RMS) 8 amps
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data