This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier
SCR 600V 6A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1245535-S6006VS2
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
SCR 600V 6A TO251
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors |
| Product Number | S6006VS2 | S6006VS2-ND | 1245535-S6006VS2 | S6006VS2 |
| Product Name | Low Power SCR up to 1200V | SCRs | SCRs - Single - S6006VS2 | Discrete Semiconductor Products - Thyristors - SCRs |
| Standards and Certifications | RoHS | |||
| VDRM | 600 volts | 600 volts | ||
| IGT | 0.2000 mA | |||
| VGT | 0.8000 volts | |||
| VTM | 1.6 volts |