Littelfuse, Inc. SCRs S2S1RP

Description
SCR 200V 800mA Sensitive Gate Surface Mount DO-214 (Compak)
Request a Quote Datasheet
Description
SCR 200V 800mA Sensitive Gate Surface Mount DO-214 (Compak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S2S1RP-ND - DigiKey
Thief River Falls, MN, United States
SCR 200V 800mA Sensitive Gate Surface Mount DO-214 (Compak)

SCR 200V 800mA Sensitive Gate Surface Mount DO-214 (Compak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 983369-S2S1RP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
983369-S2S1RP
Discrete Semiconductor Products - Thyristors - SCRs 983369-S2S1RP
Win Source Part Number: 983369-S2S1RP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 5 mA Voltage - Off State: 200 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 12 µA Voltage - On State (Vtm) (Max): 1.7 V Current - On State (It (AV)) (Max): 510 mA Current - On State (It (RMS)) (Max): 800 mA Current - Off State (Max): 1 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 20A SCR Type: Sensitive Gate Package / Case: DO-214AA, SMB (3 Leads), Compak Supplier Device Package: DO-214 (Compak) Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Product Status: Obsolete

Win Source Part Number: 983369-S2S1RP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 5 mA
Voltage - Off State: 200 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 12 µA
Voltage - On State (Vtm) (Max): 1.7 V
Current - On State (It (AV)) (Max): 510 mA
Current - On State (It (RMS)) (Max): 800 mA
Current - Off State (Max): 1 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 20A
SCR Type: Sensitive Gate
Package / Case: DO-214AA, SMB (3 Leads), Compak
Supplier Device Package: DO-214 (Compak)
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S2S1RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S2S1RP
Discrete Semiconductor Products - Thyristors - SCRs S2S1RP
SCR 200V 800MA DO214

SCR 200V 800MA DO214

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number S2S1RP-ND 983369-S2S1RP S2S1RP
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

1.6KV Triac - 300-T130N16EOF - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Thyristor Type Triac
Standards and Certifications RoHS
VRRM 1600 volts
View Details
2 suppliers
SCRs - Single - MCR69-003 - 926845-MCR69-003 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
View Details
M50 Series High Surge Current Rectifiers - M5010021FV - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2104945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Pin Count 7
Standards and Certifications RoHS
View Details