Littelfuse, Inc. SCRs S6006VTP

Description
SCR 600V 6A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak)
Request a Quote Datasheet
Description
SCR 600V 6A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S6006VTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 6A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak)

SCR 600V 6A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak)

Buy Now Datasheet
SCRs - Single - S6006VTP - 793666-S6006VTP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S6006VTP
793666-S6006VTP
SCRs - Single - S6006VTP 793666-S6006VTP
Manufacturer: Littelfuse Inc. Win Source Part Number: 793666-S6006VTP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-251-3 Short Leads, IPak, TO-251AA Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Standard Recovery Family Name: S6006V Categories: Discrete Semiconductor Products Manufacturer Package: TO-251 (V-Pak/I-Pak) Current - On State (It (RMS)) (Maximum): 6A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 15mA Current - Hold (Ih) (Maximum): 30mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 3.8A Current - Off State (Maximum): 10μA Alternative Parts (Cross-Reference): S6006V; Introduction Date: September 08, 2004 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793666-S6006VTP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-251-3 Short Leads, IPak, TO-251AA
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Standard Recovery
Family Name: S6006V
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-251 (V-Pak/I-Pak)
Current - On State (It (RMS)) (Maximum): 6A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 15mA
Current - Hold (Ih) (Maximum): 30mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 3.8A
Current - Off State (Maximum): 10μA
Alternative Parts (Cross-Reference): S6006V;
Introduction Date: September 08, 2004
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S6006VTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6006VTP
Discrete Semiconductor Products - Thyristors - SCRs S6006VTP
SCR 600V 6A TO251

SCR 600V 6A TO251

Supplier's Site
Sheung Wan, Hong Kong
SCRs 6A 600V

SCRs 6A 600V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number S6006VTP-ND 793666-S6006VTP S6006VTP S6006VTP
Product Name SCRs SCRs - Single - S6006VTP Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1842SDK400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
Triacs - 2N6071A - 854978-2N6071A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details