SCR 100V 250mA Sensitive Gate Surface Mount SOT-23-3
SCR 100V 250mA Sensitive Gate Surface Mount SOT-23-3
SCR 100V 250mA Sensitive Gate Surface Mount SOT-23-3
SCR THYRISTOR, 0.25A, 100V, SOT-23; Peak Repetitive Off-State Voltage, Vdrm:100V; Gate Trigger Current Max, Igt:200µA; Current It av:160mA; On State RMS Current IT(rms):250mA; Thyristor Case Style:SOT-23; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes
SCR 100V 250MA SOT23-3
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 497-15678-1-ND | 51AC9447 | 761-P0102AL 5AA4 | P0102AL 5AA4 | P0102AL 5AA4 |
| Product Name | SCRs | Scr Thyristor, 0.25A, 100V, Sot-23; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics | SCR 0.8A 100V SOT-23 | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | SCR |
| Package Type | TO-236-3, SC-59, SOT-23-3 | SOT-23 | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Pin Count | 3 | ||||
| Standards and Certifications | RoHS | RoHS |