Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A
Win Source Part Number: 1279035-S4012V
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Bulk
Standard Package: 1,000
Current - Hold (Ih) (Max): 40 mA
Voltage - Off State: 400 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 20 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 7.6 A
Current - On State (It (RMS)) (Max): 12 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 120A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: TO-251AA
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S4012V
RoHS Status: RoHS non-compliant
SCR 400V 12A Standard Recovery Through Hole TO-251AA
SCR 400V 12A TO251AA
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors |
| Product Number | S4012V | 1279035-S4012V | S4012V-ND | S4012V |
| Product Name | Low Power SCR up to 1200V | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Standards and Certifications | RoHS | |||
| VDRM | 400 volts | 400 volts | 400 volts | |
| IGT | 20 mA | |||
| VGT | 1.5 volts | |||
| VTM | 1.6 volts |