Littelfuse, Inc. Discrete Semiconductor Products - Thyristors - SCRs S6006NS2TP

Description
Win Source Part Number: 1278848-S6006NS2TP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 6 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 200 µA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 3.8 A Current - On State (It (RMS)) (Max): 6 A Current - Off State (Max): 5 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Sensitive Gate Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Temperature Range - Operating: -40°C ~ 110°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S6006NS2TP
Request a Quote Datasheet
Description
Win Source Part Number: 1278848-S6006NS2TP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 6 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 200 µA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 3.8 A Current - On State (It (RMS)) (Max): 6 A Current - Off State (Max): 5 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Sensitive Gate Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Temperature Range - Operating: -40°C ~ 110°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S6006NS2TP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 1278848-S6006NS2TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278848-S6006NS2TP
Discrete Semiconductor Products - Thyristors - SCRs 1278848-S6006NS2TP
Win Source Part Number: 1278848-S6006NS2TP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 6 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 200 µA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 3.8 A Current - On State (It (RMS)) (Max): 6 A Current - Off State (Max): 5 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Sensitive Gate Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Temperature Range - Operating: -40°C ~ 110°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S6006NS2TP

Win Source Part Number: 1278848-S6006NS2TP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 6 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 200 µA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 3.8 A
Current - On State (It (RMS)) (Max): 6 A
Current - Off State (Max): 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Sensitive Gate
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Temperature Range - Operating: -40°C ~ 110°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S6006NS2TP

Buy Now Datasheet
SCRs - S6006NS2TP-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 6A Sensitive Gate Surface Mount TO-263 (D²Pak)

SCR 600V 6A Sensitive Gate Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
S6006NS2TP
Discrete Semiconductor Products - Thyristors - SCRs S6006NS2TP
SCR 600V 6A TO263

SCR 600V 6A TO263

Supplier's Site
Sheung Wan, Hong Kong
SCRs Sen SCR 600V 6A TO263

SCRs Sen SCR 600V 6A TO263

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 1278848-S6006NS2TP S6006NS2TP-ND S6006NS2TP S6006NS2TP
Product Name Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B614F-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Triacs - BCR10KM-12LA-1A8X2 - 913104-BCR10KM-12LA-1A8X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details