SCR 400V 12A Standard Recovery Surface Mount TO-252, (D-Pak)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 107798-S4012DRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 40mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 20mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 7.6A
Current - On State (It (RMS)) (Max): 12A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 120A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252, (D-Pak)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
SCR THYRISTOR, 12A, 400V, TO-252AA, FULL REEL; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:20mA; Average On State Current:7.6A; On State RMS Current:12A; Thyristor Case Style:TO-252AA; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
SCR 400V 12A TO252
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S4012DTR-ND | 107798-S4012DRP | S4012DRP | 12J3234 | S4012DRP |
| Product Name | SCRs | SCRs - Single - S4012DRP | SCRs | Scr Thyristor, 12A, 400V, To-252Aa, Full Reel; Peak Repetitive Off State Voltage Littelfuse | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | |
| Package Type | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252, (D-Pak) | TO-252AA | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| VDRM | 400 volts | 400 volts |