Littelfuse, Inc. SCRs S4008NS3TP

Description
SCR 400V 8A Sensitive Gate Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet
Description
SCR 400V 8A Sensitive Gate Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S4008NS3TP-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 8A Sensitive Gate Surface Mount TO-263 (D²Pak)

SCR 400V 8A Sensitive Gate Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278872-S4008NS3TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278872-S4008NS3TP
Discrete Semiconductor Products - Thyristors - SCRs 1278872-S4008NS3TP
Win Source Part Number: 1278872-S4008NS3TP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 8 mA Voltage - Off State: 400 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 500 µA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 5.1 A Current - On State (It (RMS)) (Max): 8 A Current - Off State (Max): 5 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Sensitive Gate Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Temperature Range - Operating: -40°C ~ 110°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S4008NS3TP

Win Source Part Number: 1278872-S4008NS3TP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 8 mA
Voltage - Off State: 400 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 500 µA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 5.1 A
Current - On State (It (RMS)) (Max): 8 A
Current - Off State (Max): 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Sensitive Gate
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Temperature Range - Operating: -40°C ~ 110°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S4008NS3TP

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs Sen SCR 400V 8A TO263

SCRs Sen SCR 400V 8A TO263

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
S4008NS3TP
Discrete Semiconductor Products - Thyristors - SCRs S4008NS3TP
SCR 400V 8A TO263

SCR 400V 8A TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number S4008NS3TP-ND 1278872-S4008NS3TP S4008NS3TP S4008NS3TP
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B632-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD122N24KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 2400 volts
View Details
Triacs - 2N6071BTG - 854979-2N6071BTG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details