This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier
SCR 400V 10A Sensitive Gate Through Hole TO-220 Isolated Tab
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1245423-S4010LS2
Manufacturer Homepage: www.littelfuse.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
SCR 400V 10A TO220
DISCONTINUED BY MANUFACTURER, SCR THYRISTOR, 6.4 AMP CURRENT, 400V V(DRM), 200 MICROAMP GATE TRIGGER, TO-220AB PACKAGE, ISOLATED, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S4010LS2 | S4010LS2-ND | 1245423-S4010LS2 | S4010LS2 | 21572298 | S4010LS2 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S4010LS2 | SCRs | SCRs - Single - S4010LS2 | Discrete Semiconductor Products - Thyristors - SCRs | Thyristor/SCR/Triac/Diac/Alternistor | SCRs |
| Standards and Certifications | RoHS | |||||
| VGT | 0.8000 volts | |||||
| VTM | 1.6 volts | |||||
| IT(RMS) | 10 amps | 10 amps |