This Sxx08x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier
SCR 600V 8A Standard Recovery Through Hole TO-202
SCR 600V 8A TO202
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors |
| Product Number | S6008F1 | S6008F1-ND | S6008F1 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S6008F1 | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| VGT | 1.5 volts | ||
| VTM | 1.6 volts | ||
| IT(RMS) | 8 amps | 8 amps | |
| Thyristor Type | SCR | SCR |