Win Source Part Number: 1278918-S6008DS3RP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 8 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 500 µA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 5.1 A
Current - On State (It (RMS)) (Max): 8 A
Current - Off State (Max): 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Sensitive Gate
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S6008DS3RP
SCR 600V 8A Sensitive Gate Surface Mount TO-252, (D-Pak)
SCR 600V 8A TO252
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 1278918-S6008DS3RP | S6008DS3RP-ND | S6008DS3RP | S6008DS3RP |
| Product Name | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR |