This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier
SCR 400V 6A Sensitive Gate Through Hole TO-220 Isolated Tab
Manufacturer: Littelfuse Inc.
Win Source Part Number: 893070-S4006LS3
Operating Temperature Range: -40°C ~ 110°C
Features: SCR 400 V 6 A Sensitive Gate Through Hole TO-220 Isolated Tab
Package: Bulk
Package: TO-220-3 Isolated Tab
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: TO-220 Isolated Tab
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Other Part Number: S4006LS3-ND, F5302, -S4006LS3
SCR 400V 6A TO220
SCR THYRISTOR, 3.8A, 400V, TO-220; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:500µA; Average On State Current:3.8A; On State RMS Current:6A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S4006LS3 | F5302-ND | 893070-S4006LS3 | S4006LS3 | S4006LS3 | 12J3203 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S4006LS3 | SCRs | SCRs - Single - S4006LS3 | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 3.8A, 400V, To-220; Peak Repetitive Off State Voltage Littelfuse |
| Standards and Certifications | RoHS | RoHS | ||||
| VGT | 0.8000 volts | |||||
| VTM | 1.6 volts | |||||
| IT(RMS) | 6 amps | 6 amps | ||||
| Thyristor Type | SCR | SCR | SCR | SCR |