Littelfuse, Inc. Low Power SCR up to 1200V S4010RS2TP

Description
This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S4010RS2TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S4010RS2TP
Low Power SCR up to 1200V S4010RS2TP
This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant

This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant

Supplier's Site Datasheet
SCRs - F9713-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 10A Sensitive Gate Through Hole TO-220AB

SCR 400V 10A Sensitive Gate Through Hole TO-220AB

Buy Now Datasheet
Scr Thyristor, 6.4A, 400V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 05AC9534 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 6.4A, 400V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
05AC9534
Scr Thyristor, 6.4A, 400V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 05AC9534
SCR THYRISTOR, 6.4A, 400V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:400V; Gate Trigger Current Max, Igt:200µA; Current It av:6.4A; On State RMS Current IT(rms):10A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes

SCR THYRISTOR, 6.4A, 400V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:400V; Gate Trigger Current Max, Igt:200µA; Current It av:6.4A; On State RMS Current IT(rms):10A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
S4010RS2TP
Discrete Semiconductor Products - Thyristors - SCRs S4010RS2TP
SCR 400V 10A TO220AB

SCR 400V 10A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
SCRs 400V 10A 200uA

SCRs 400V 10A 200uA

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors Thyristors
Product Number S4010RS2TP F9713-ND 05AC9534 S4010RS2TP S4010RS2TP
Product Name Low Power SCR up to 1200V SCRs Scr Thyristor, 6.4A, 400V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse Discrete Semiconductor Products - Thyristors - SCRs SCRs
VDRM 400 volts 400 volts 400 volts
IGT 15 mA
VGT 1.5 volts
VTM 1.6 volts
IT(RMS) 10 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data