Littelfuse, Inc. Low Power SCR up to 1200V S6002CSRP

Description
The S6002xS offers high di/dt capability through small die construction design. It is glass-passivated to ensure long term reliability and parametric stability. Surge capability > 25 Amps Blocking voltage (VDRM / VRRM) capability — up to 600 V High di/dt capability of 500 A/μs Improved turn-off time (tq) < 55 μsec Sensitive gate for direct microprocessor interface Thru hole and surface mount packages RoHS compliant and Halogen-free
Request a Quote Datasheet
Description
The S6002xS offers high di/dt capability through small die construction design. It is glass-passivated to ensure long term reliability and parametric stability. Surge capability > 25 Amps Blocking voltage (VDRM / VRRM) capability — up to 600 V High di/dt capability of 500 A/μs Improved turn-off time (tq) < 55 μsec Sensitive gate for direct microprocessor interface Thru hole and surface mount packages RoHS compliant and Halogen-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S6002CSRP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S6002CSRP
Low Power SCR up to 1200V S6002CSRP
The S6002xS offers high di/dt capability through small die construction design. It is glass-passivated to ensure long term reliability and parametric stability. Surge capability > 25 Amps Blocking voltage (VDRM / VRRM) capability — up to 600 V High di/dt capability of 500 A/μs Improved turn-off time (tq) < 55 μsec Sensitive gate for direct microprocessor interface Thru hole and surface mount packages RoHS compliant and Halogen-free

The S6002xS offers high di/dt capability through small die construction design. It is glass-passivated to ensure long term reliability and parametric stability. Surge capability > 25 Amps Blocking voltage (VDRM / VRRM) capability — up to 600 V High di/dt capability of 500 A/μs Improved turn-off time (tq) < 55 μsec Sensitive gate for direct microprocessor interface Thru hole and surface mount packages RoHS compliant and Halogen-free

Supplier's Site
SCRs - 18-S6002CSRPTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 2A Sensitive Gate Surface Mount Compak

SCR 600V 2A Sensitive Gate Surface Mount Compak

Buy Now Datasheet
SCRs - 18-S6002CSRPDKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 2A Sensitive Gate Surface Mount Compak

SCR 600V 2A Sensitive Gate Surface Mount Compak

Buy Now Datasheet
SCRs - 18-S6002CSRPCT-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 2A Sensitive Gate Surface Mount Compak

SCR 600V 2A Sensitive Gate Surface Mount Compak

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
S6002CSRP
Discrete Semiconductor Products - Thyristors - SCRs S6002CSRP
SCR 600V 2A COMPAK SMD

SCR 600V 2A COMPAK SMD

Supplier's Site
Thyristor, 600V, 2A, Compack Rohs Compliant Littelfuse - 62AJ4938 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 600V, 2A, Compack Rohs Compliant Littelfuse
62AJ4938
Thyristor, 600V, 2A, Compack Rohs Compliant Littelfuse 62AJ4938
THYRISTOR, 600V, 2A, COMPACK ROHS COMPLIANT: YES

THYRISTOR, 600V, 2A, COMPACK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Triacs Thyristors Thyristors Thyristors
Product Number S6002CSRP 18-S6002CSRPTR-ND S6002CSRP 62AJ4938
Product Name Low Power SCR up to 1200V SCRs Discrete Semiconductor Products - Thyristors - SCRs Thyristor, 600V, 2A, Compack Rohs Compliant Littelfuse
VDRM 600 volts 600 volts
IGT 0.2000 mA
VTM 1.5 volts
IT(RMS) 2 amps 2 amps
Unlock Full Specs
to access all available technical data