Littelfuse, Inc. Low Power SCR up to 1200V S4055MTP

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S4055MTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S4055MTP
Low Power SCR up to 1200V S4055MTP
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A

Supplier's Site Datasheet
SCRs - Single - S4055MTP - 793630-S4055MTP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S4055MTP
793630-S4055MTP
SCRs - Single - S4055MTP 793630-S4055MTP
Manufacturer: Littelfuse Inc. Win Source Part Number: 793630-S4055MTP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-218-3, TO-218AC Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 550A, 650A SCR Type: Standard Recovery Family Name: S4055M Categories: Discrete Semiconductor Products Manufacturer Package: TO-218 Non-Isolated Tab Current - On State (It (RMS)) (Maximum): 55A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 40mA Current - Hold (Ih) (Maximum): 60mA Voltage - On State (Vtm) (Maximum): 1.8V Current - On State (It (AV)) (Maximum): 35A Current - Off State (Maximum): 10μA Alternative Parts (Cross-Reference): S4055M; Introduction Date: July 09, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793630-S4055MTP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-218-3, TO-218AC
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 550A, 650A
SCR Type: Standard Recovery
Family Name: S4055M
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-218 Non-Isolated Tab
Current - On State (It (RMS)) (Maximum): 55A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 40mA
Current - Hold (Ih) (Maximum): 60mA
Voltage - On State (Vtm) (Maximum): 1.8V
Current - On State (It (AV)) (Maximum): 35A
Current - Off State (Maximum): 10μA
Alternative Parts (Cross-Reference): S4055M;
Introduction Date: July 09, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCRs - F5455-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 55A Standard Recovery Through Hole TO-218 Non-Isolated Tab

SCR 400V 55A Standard Recovery Through Hole TO-218 Non-Isolated Tab

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs SCR 400V 55A

SCRs SCR 400V 55A

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S4055MTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S4055MTP
Discrete Semiconductor Products - Thyristors - SCRs S4055MTP
SCR 400V 55A TO218

SCR 400V 55A TO218

Supplier's Site
Thyristor SCR 400V 650A 3-Pin(3+Tab) TO-218 Tube - 461-S4055MTP - Utmel Electronic Limited
Hong Kong, China
Thyristor SCR 400V 650A 3-Pin(3+Tab) TO-218 Tube
461-S4055MTP
Thyristor SCR 400V 650A 3-Pin(3+Tab) TO-218 Tube 461-S4055MTP
Thyristor SCR 400V 650A 3-Pin(3+Tab) TO-218 Tube

Thyristor SCR 400V 650A 3-Pin(3+Tab) TO-218 Tube

Supplier's Site
Thyristor, 400V, 55A, To-218Ac; Peak Repetitive Off State Voltage Littelfuse - 50AJ8024 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 400V, 55A, To-218Ac; Peak Repetitive Off State Voltage Littelfuse
50AJ8024
Thyristor, 400V, 55A, To-218Ac; Peak Repetitive Off State Voltage Littelfuse 50AJ8024
THYRISTOR, 400V, 55A, TO-218AC; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:40mA; Average On State Current:35A; On State RMS Current:55A; Thyristor Case Style:TO-218AC; No. of Pins:3Pins; Holding Current Max:60mARoHS Compliant: Yes

THYRISTOR, 400V, 55A, TO-218AC; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:40mA; Average On State Current:35A; On State RMS Current:55A; Thyristor Case Style:TO-218AC; No. of Pins:3Pins; Holding Current Max:60mARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S4055MTP 793630-S4055MTP F5455-ND S4055MTP S4055MTP 461-S4055MTP 50AJ8024
Product Name Low Power SCR up to 1200V SCRs - Single - S4055MTP SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs Thyristor SCR 400V 650A 3-Pin(3+Tab) TO-218 Tube Thyristor, 400V, 55A, To-218Ac; Peak Repetitive Off State Voltage Littelfuse
Standards and Certifications RoHS RoHS
VDRM 400 volts 400 volts 400 volts 400 volts
IGT 40 mA
VGT 1.5 volts
VTM 1.8 volts
Unlock Full Specs
to access all available technical data