Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A
SCR 400V 20A Standard Recovery Through Hole TO-220 Isolated Tab
Manufacturer: Teccor Electronics
Win Source Part Number: 1245428-S4020L
Manufacturer Homepage: www.littelfuse.com/
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
SCR THYRISTOR, 20A, 400V, TO-220AB; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:30mA; Average On State Current:12.8A; On State RMS Current:20A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
SCR 400V 20A TO220
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S4020L | S4020L-ND | 1245428-S4020L | 12J3240 | S4020L | S4020L |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S4020L | SCRs | SCRs - Single - S4020L | Scr Thyristor, 20A, 400V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Standards and Certifications | RoHS | RoHS | ||||
| VGT | 1.5 volts | |||||
| VTM | 1.6 volts | |||||
| IT(RMS) | 20 amps | 20 amps | ||||
| Thyristor Type | SCR | SCR | SCR | SCR |