This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier
Manufacturer: Teccor Electronics
Win Source Part Number: 1245418-S4006V
Manufacturer Homepage: www.littelfuse.com/
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
SCR 400V 6A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak)
SCR 400V 6A TO251
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors |
| Product Number | S4006V | 1245418-S4006V | S4006V-ND | S4006V |
| Product Name | Low Power SCR up to 1200V | SCRs - Single - S4006V | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Standards and Certifications | RoHS | |||
| VDRM | 400 volts | 400 volts | ||
| IGT | 15 mA | |||
| VGT | 1.5 volts | |||
| VTM | 1.6 volts |