Littelfuse, Inc. Low Power SCR up to 1200V S4065JTP

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 950 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 950 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S4065JTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S4065JTP
Low Power SCR up to 1200V S4065JTP
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 950 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 950 A

Supplier's Site Datasheet
SCRs - Single - S4065JTP - 847874-S4065JTP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S4065JTP
847874-S4065JTP
SCRs - Single - S4065JTP 847874-S4065JTP
Manufacturer: Littelfuse Inc. Win Source Part Number: 847874-S4065JTP Features: SCR 400 V 65 A Package: Tube Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8541.30.0080 Other Part Number: S4065J, S4065J-ND

Manufacturer: Littelfuse Inc.
Win Source Part Number: 847874-S4065JTP
Features: SCR 400 V 65 A
Package: Tube
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8541.30.0080
Other Part Number: S4065J, S4065J-ND

Buy Now Datasheet
Thyristors - 7931923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
7931923
Thyristors 7931923
Thyristor SCR 400V 65A TO-218X Isolated

Thyristor SCR 400V 65A TO-218X Isolated

Supplier's Site
Thyristors - 7931923P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
7931923P
Thyristors 7931923P
Thyristor SCR 400V 65A TO-218X Isolated

Thyristor SCR 400V 65A TO-218X Isolated

Supplier's Site
Thyristors - 1787030 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1787030
Thyristors 1787030
Thyristor SCR 400V 65A TO-218X Isolated

Thyristor SCR 400V 65A TO-218X Isolated

Supplier's Site
SCRs - S4065JTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 65A Standard Recovery Through Hole TO-218X Isolated

SCR 400V 65A Standard Recovery Through Hole TO-218X Isolated

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S4065JTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S4065JTP
Discrete Semiconductor Products - Thyristors - SCRs S4065JTP
SCR 400V 65A TO218X

SCR 400V 65A TO218X

Supplier's Site
Sheung Wan, Hong Kong
SCRs SCR 400V 65A Iso

SCRs SCR 400V 65A Iso

Buy Now Datasheet
Thyristor; Peak Repetitive Off State Voltage Littelfuse - 72R7043 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor; Peak Repetitive Off State Voltage Littelfuse
72R7043
Thyristor; Peak Repetitive Off State Voltage Littelfuse 72R7043
THYRISTOR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:50mA; Average On State Current:41A; On State RMS Current:65A; Thyristor Case Style:TO-218X; No. of Pins:3Pins; Peak Non Repetitive Surge Current:800A; MSL:- RoHS Compliant: Yes

THYRISTOR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:50mA; Average On State Current:41A; On State RMS Current:65A; Thyristor Case Style:TO-218X; No. of Pins:3Pins; Peak Non Repetitive Surge Current:800A; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S4065JTP 847874-S4065JTP 7931923 7931923P S4065JTP-ND S4065JTP S4065JTP 72R7043
Product Name Low Power SCR up to 1200V SCRs - Single - S4065JTP Thyristors Thyristors SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Thyristor; Peak Repetitive Off State Voltage Littelfuse
Standards and Certifications RoHS RoHS RoHS RoHS
VDRM 400 volts 400 volts
IGT 50 mA
VGT 2 volts
VTM 1.8 volts
Unlock Full Specs
to access all available technical data