Littelfuse, Inc. SCRs S4X8ESRP

Description
SCR 400V 800MA TO-92
Request a Quote Datasheet
Description
SCR 400V 800MA TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S4X8ESRPCT-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 800MA TO-92

SCR 400V 800MA TO-92

Buy Now Datasheet
SCRs - S4X8ESRPTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 800mA Sensitive Gate Through Hole TO-92

SCR 400V 800mA Sensitive Gate Through Hole TO-92

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1005329-S4X8ESRP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1005329-S4X8ESRP
Discrete Semiconductor Products - Thyristors - SCRs 1005329-S4X8ESRP
Win Source Part Number: 1005329-S4X8ESRP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tape & Reel (TR) Standard Package: 2,000 Current - Hold (Ih) (Max): 5 mA Voltage - Off State: 400 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 200 µA Voltage - On State (Vtm) (Max): 1.7 V Current - On State (It (AV)) (Max): 510 mA Current - On State (It (RMS)) (Max): 800 mA Current - Off State (Max): 3 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 10A SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: S4X8ESRP-ND,-S4X8ESR P,S4X8ESRPTR,S4X8ESR PCT

Win Source Part Number: 1005329-S4X8ESRP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tape & Reel (TR)
Standard Package: 2,000
Current - Hold (Ih) (Max): 5 mA
Voltage - Off State: 400 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 200 µA
Voltage - On State (Vtm) (Max): 1.7 V
Current - On State (It (AV)) (Max): 510 mA
Current - On State (It (RMS)) (Max): 800 mA
Current - Off State (Max): 3 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 10A
SCR Type: Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: S4X8ESRP-ND,-S4X8ESRP,S4X8ESRPTR,S4X8ESRPCT

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs Sen SCR 400V .8A 200uA

SCRs Sen SCR 400V .8A 200uA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S4X8ESRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S4X8ESRP
Discrete Semiconductor Products - Thyristors - SCRs S4X8ESRP
SCR 400V 800MA TO92

SCR 400V 800MA TO92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number S4X8ESRPCT-ND 1005329-S4X8ESRP S4X8ESRP S4X8ESRP
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F18107SD1000 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details
Specs
Thyristor Type SCR
Package Type TO-200AF
VDRM 5200 volts
View Details
Triacs - BCR8KM-16LA-AS#B00 - 863886-BCR8KM-16LA-AS#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
RS Components, Ltd.
Specs
Package Type Module
Pin Count 5
Standards and Certifications RoHS
View Details