Littelfuse, Inc. SCRs S6004DS2TP

Description
SCR 600V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet
Description
SCR 600V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S6004DS2TP-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 600V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 972262-S6004DS2TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
972262-S6004DS2TP
Discrete Semiconductor Products - Thyristors - SCRs 972262-S6004DS2TP
Win Source Part Number: 972262-S6004DS2TP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 750 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 6 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 200 µA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 2.5 A Current - On State (It (RMS)) (Max): 4 A Current - Off State (Max): 2 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 30A SCR Type: Sensitive Gate Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S6004DS2TP

Win Source Part Number: 972262-S6004DS2TP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 750
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 6 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 200 µA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 2.5 A
Current - On State (It (RMS)) (Max): 4 A
Current - Off State (Max): 2 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 30A
SCR Type: Sensitive Gate
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S6004DS2TP

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 4A 200uA 600V Sensing

SCRs 4A 200uA 600V Sensing

Buy Now Datasheet
SCR, SENSITIVE, NON-ISOLATED 4A, 600V, TO-252 D-PAK, 200MA - 70184639 - Allied Electronics, Inc.
Fort Worth, TX, USA
SCR, SENSITIVE, NON-ISOLATED 4A, 600V, TO-252 D-PAK, 200MA
70184639
SCR, SENSITIVE, NON-ISOLATED 4A, 600V, TO-252 D-PAK, 200MA 70184639
The Sensitive SCR semiconductors are half-wave unidirectional, gate-controlled rectifiers (SCR-thyristor) which complement the power SCRs. The TO-220 and TO-92 are electrically isolated where the case or tab is internally isolated to allow the use of low-cost assembly and convenient packaging techniques.

The Sensitive SCR semiconductors are half-wave unidirectional, gate-controlled rectifiers (SCR-thyristor) which complement the power SCRs. The TO-220 and TO-92 are electrically isolated where the case or tab is internally isolated to allow the use of low-cost assembly and convenient packaging techniques.

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - S6004DS2TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6004DS2TP
Discrete Semiconductor Products - Thyristors - SCRs S6004DS2TP
SCR 600V 4A TO252

SCR 600V 4A TO252

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S6004DS2TP-ND 972262-S6004DS2TP S6004DS2TP 70184639 S6004DS2TP
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs SCR, SENSITIVE, NON-ISOLATED 4A, 600V, TO-252 D-PAK, 200MA Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B544SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details
Specs
Thyristor Type SCR
Package Type TO-200AC, B-PUK
VDRM 1600 volts
View Details
Optoisolators - Triac, SCR Output - FODM3052R1V - 872190-FODM3052R1V - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details