Littelfuse, Inc. Low Power SCR up to 1200V S6002ESRP

Description
The S6002xS offers high very high di/dt capability through small die planar construction design. It is glass-passivated to ensure long term reliability and parametric stability. Surge capability > 25 Amps Blocking voltage (VDRM / VRRM) capability — up to 600 V High di/dt capability of 500 A/μs Improved turn-off time (tq) < 55 μsec Sensitive gate for direct microprocessor interface Thru hole and surface mount packages RoHS compliant and Halogen-free
Request a Quote Datasheet
Description
The S6002xS offers high very high di/dt capability through small die planar construction design. It is glass-passivated to ensure long term reliability and parametric stability. Surge capability > 25 Amps Blocking voltage (VDRM / VRRM) capability — up to 600 V High di/dt capability of 500 A/μs Improved turn-off time (tq) < 55 μsec Sensitive gate for direct microprocessor interface Thru hole and surface mount packages RoHS compliant and Halogen-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S6002ESRP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S6002ESRP
Low Power SCR up to 1200V S6002ESRP
The S6002xS offers high very high di/dt capability through small die planar construction design. It is glass-passivated to ensure long term reliability and parametric stability. Surge capability > 25 Amps Blocking voltage (VDRM / VRRM) capability — up to 600 V High di/dt capability of 500 A/μs Improved turn-off time (tq) < 55 μsec Sensitive gate for direct microprocessor interface Thru hole and surface mount packages RoHS compliant and Halogen-free

The S6002xS offers high very high di/dt capability through small die planar construction design. It is glass-passivated to ensure long term reliability and parametric stability. Surge capability > 25 Amps Blocking voltage (VDRM / VRRM) capability — up to 600 V High di/dt capability of 500 A/μs Improved turn-off time (tq) < 55 μsec Sensitive gate for direct microprocessor interface Thru hole and surface mount packages RoHS compliant and Halogen-free

Supplier's Site Datasheet
SCRs - S6002ESRPTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 2A Sensitive Gate Through Hole TO-92

SCR 600V 2A Sensitive Gate Through Hole TO-92

Buy Now Datasheet
SCRs - S6002ESRPCT-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 2A Sensitive Gate Through Hole TO-92

SCR 600V 2A Sensitive Gate Through Hole TO-92

Buy Now Datasheet
Thyristor, 2A, 600V, To-92-3 Rohs Compliant Littelfuse - 38AK7287 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 2A, 600V, To-92-3 Rohs Compliant Littelfuse
38AK7287
Thyristor, 2A, 600V, To-92-3 Rohs Compliant Littelfuse 38AK7287
THYRISTOR, 2A, 600V, TO-92-3 ROHS COMPLIANT: YES

THYRISTOR, 2A, 600V, TO-92-3 ROHS COMPLIANT: YES

Supplier's Site
SCR 2A SENSITIVE TO92

SCR 2A SENSITIVE TO92

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SCRs S6002xS for EV Series 1.5 Amp Sensitive SCRs TO92

SCRs S6002xS for EV Series 1.5 Amp Sensitive SCRs TO92

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S6002ESRP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
S6002ESRP
Discrete Semiconductor Products - Thyristors - SCRs S6002ESRP
SCR 2A SENSITIVE TO92

SCR 2A SENSITIVE TO92

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S6002ESRP S6002ESRPTR-ND 38AK7287 S6002ESRP S6002ESRP S6002ESRP
Product Name Low Power SCR up to 1200V SCRs Thyristor, 2A, 600V, To-92-3 Rohs Compliant Littelfuse SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
VDRM 600 volts 600 volts
IGT 0.2000 mA
VGT 0.8000 volts
VTM 1.5 volts
IT(RMS) 2 amps 2 amps
Unlock Full Specs
to access all available technical data