Littelfuse, Inc. Low Power SCR up to 1200V S6002TSRP

Description
The S6002xS offers high very high di/dt capability through small die planar construction design. It is glass-passivated to ensure long term reliability and parametric stability. Surge capability > 25 Amps Blocking voltage (VDRM / VRRM) capability — up to 600 V High di/dt capability of 500 A/μs Improved turn-off time (tq) < 55 μsec Sensitive gate for direct microprocessor interface Thru hole and surface mount packages RoHS compliant and Halogen-free
Request a Quote Datasheet
Description
The S6002xS offers high very high di/dt capability through small die planar construction design. It is glass-passivated to ensure long term reliability and parametric stability. Surge capability > 25 Amps Blocking voltage (VDRM / VRRM) capability — up to 600 V High di/dt capability of 500 A/μs Improved turn-off time (tq) < 55 μsec Sensitive gate for direct microprocessor interface Thru hole and surface mount packages RoHS compliant and Halogen-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S6002TSRP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S6002TSRP
Low Power SCR up to 1200V S6002TSRP
The S6002xS offers high very high di/dt capability through small die planar construction design. It is glass-passivated to ensure long term reliability and parametric stability. Surge capability > 25 Amps Blocking voltage (VDRM / VRRM) capability — up to 600 V High di/dt capability of 500 A/μs Improved turn-off time (tq) < 55 μsec Sensitive gate for direct microprocessor interface Thru hole and surface mount packages RoHS compliant and Halogen-free

The S6002xS offers high very high di/dt capability through small die planar construction design. It is glass-passivated to ensure long term reliability and parametric stability. Surge capability > 25 Amps Blocking voltage (VDRM / VRRM) capability — up to 600 V High di/dt capability of 500 A/μs Improved turn-off time (tq) < 55 μsec Sensitive gate for direct microprocessor interface Thru hole and surface mount packages RoHS compliant and Halogen-free

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1379716-S6002TSRP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1379716-S6002TSRP
Discrete Semiconductor Products - Thyristors - SCRs 1379716-S6002TSRP
Win Source Part Number: 1379716-S6002TSRP Category: Discrete Semiconductor Products - Thyristors - SCRs Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: EV Package: Tape & Reel Product Status: Active Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 Base Product Number: S6002 Mounting Type: Surface Mount HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 2 A Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Non Rep. Surge 50, 60Hz (Itsm): 22.5A @ 50Hz, 25A @ 60Hz Current - Gate Trigger (Igt) (Max): 200 µA Current - Hold (Ih) (Max): 5 mA Voltage - On State (Vtm) (Max): 1.5 V Current - On State (It (AV)) (Max): 1.2 A Current - Off State (Max): 5 µA SCR Type: Sensitive Gate

Win Source Part Number: 1379716-S6002TSRP
Category: Discrete Semiconductor Products - Thyristors - SCRs
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: EV
Package: Tape & Reel
Product Status: Active
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Base Product Number: S6002
Mounting Type: Surface Mount
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 2 A
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Non Rep. Surge 50, 60Hz (Itsm): 22.5A @ 50Hz, 25A @ 60Hz
Current - Gate Trigger (Igt) (Max): 200 µA
Current - Hold (Ih) (Max): 5 mA
Voltage - On State (Vtm) (Max): 1.5 V
Current - On State (It (AV)) (Max): 1.2 A
Current - Off State (Max): 5 µA
SCR Type: Sensitive Gate

Buy Now Datasheet
SCRs - S6002TSRPCT-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 2A Sensitive Gate Surface Mount SOT-223

SCR 600V 2A Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
SCRs - S6002TSRPTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 2A Sensitive Gate Surface Mount SOT-223

SCR 600V 2A Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
SCRs - S6002TSRPDKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 2A Sensitive Gate Surface Mount SOT-223

SCR 600V 2A Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs Sec SCR 600V 2A 200?A SOT223

SCRs Sec SCR 600V 2A 200?A SOT223

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
S6002TSRP
Discrete Semiconductor Products - Thyristors - SCRs S6002TSRP
SCR 600V 2A SOT223

SCR 600V 2A SOT223

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors
Product Number S6002TSRP 1379716-S6002TSRP S6002TSRPCT-ND S6002TSRP S6002TSRP
Product Name Low Power SCR up to 1200V Discrete Semiconductor Products - Thyristors - SCRs SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
VDRM 600 volts 600 volts 600 volts
IGT 0.2000 mA
VGT 0.8000 volts
VTM 1.5 volts
Unlock Full Specs
to access all available technical data