This Silicon Controlled Rectifier PNPN device is designed for high volume consumer applications, such as temperature; light and speed control; process and remote control; and warning systems, where reliability of operation is important. Small Size Passivated Die Surface for Reliability and Uniformity Low Level Triggering and Holding Characteristics Recommend Electrical Replacement for C106 Surface Mount Package - Case 369A Device Marking: Device Type, e.g., CR703A, Date Code Lead-Free Package Available
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1030207-MCR708AG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 75μA
Voltage - On State (Vtm) (Max): 2.2V
Current - On State (It (AV)) (Max): 1.6A
Current - On State (It (RMS)) (Max): 4A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 25A @ 60Hz
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: DPAK-3
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
SCR 600V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)
SCR 600V 4A DPAK
| Littelfuse, Inc. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | MCR708AG | 1030207-MCR708AG | MCR708AGOS-ND | MCR708AG | MCR708AG |
| Product Name | Low Power SCR up to 1200V | SCRs - Single - MCR708AG | SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Standards and Certifications | RoHS | ||||
| VDRM | 600 volts | 600 volts | 600 volts | ||
| IGT | 0.0750 mA | ||||
| VGT | 0.8000 volts |