onsemi SCRs MCR8N

Description
SCR 800V 8A Standard Recovery Through Hole TO-220
Request a Quote Datasheet
Description
SCR 800V 8A Standard Recovery Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - MCR8NOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 8A Standard Recovery Through Hole TO-220

SCR 800V 8A Standard Recovery Through Hole TO-220

Buy Now Datasheet
SCRs - Single - MCR8N - 926846-MCR8N - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR8N
926846-MCR8N
SCRs - Single - MCR8N 926846-MCR8N
Manufacturer: ON Semiconductor Win Source Part Number: 926846-MCR8N Operating Temperature Range: -40°C ~ 125°C Features: SCR 800 V 8 A Standard Recovery Through Hole TO-220AB Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: MCR8 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 926846-MCR8N
Operating Temperature Range: -40°C ~ 125°C
Features: SCR 800 V 8 A Standard Recovery Through Hole TO-220AB
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: MCR8
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - MCR8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR8N
Discrete Semiconductor Products - Thyristors - SCRs MCR8N
SCR 800V 8A TO220AB

SCR 800V 8A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number MCR8NOS-ND 926846-MCR8N MCR8N
Product Name SCRs SCRs - Single - MCR8N Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010032V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC03DJM-Z-AZ - 859201-AC03DJM-Z-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
TVS - TVS - Thyristors - T130N16EOF - 1097689-T130N16EOF - Win Source Electronics
Specs
Thyristor Type SCR
Standards and Certifications RoHS
VRRM 1600 volts
View Details
2 suppliers