This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier
Manufacturer: Teccor Electronics
Win Source Part Number: 1245422-S4010L
Manufacturer Homepage: www.littelfuse.com/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
SCR 400V 10A Standard Recovery Through Hole TO-220 Isolated Tab
SCR 400V 10A TO220
SCR THYRISTOR, 10A, 400V, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
SCR THYRISTOR, 10A, 400V, TO-220AB; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:15mA; Average On State Current:6.4A; On State RMS Current:10A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S4010L | 1245422-S4010L | S4010L-ND | S4010L | 21572294 | S4010L | 12J3227 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S4010L | SCRs - Single - S4010L | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Thyristor/SCR/Triac/Diac/Alternistor | SCRs | Scr Thyristor, 10A, 400V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse |
| Standards and Certifications | RoHS | RoHS | |||||
| VGT | 1.5 volts | ||||||
| VTM | 1.6 volts | ||||||
| IT(RMS) | 10 amps | 10 amps | |||||
| Thyristor Type | SCR | SCR | SCR | SCR | SCR |