Littelfuse, Inc. Low Power SCR up to 1200V MCR310-10G

Description
The Silicon Controlled Rectifier is designed for industrial and consumer applications such as temperature, light and speed control; process and remote controls; warning systems; capacitive discharge circuits and MPU interface. Photo Glass Passivated Blocking Junctions for High Temperature Stabilit Center Gate for Uniform Parameters 550 Amperes Surge Capability Blocking Voltage to 800 V
Request a Quote Datasheet
Description
The Silicon Controlled Rectifier is designed for industrial and consumer applications such as temperature, light and speed control; process and remote controls; warning systems; capacitive discharge circuits and MPU interface. Photo Glass Passivated Blocking Junctions for High Temperature Stabilit Center Gate for Uniform Parameters 550 Amperes Surge Capability Blocking Voltage to 800 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - MCR310-10G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
MCR310-10G
Low Power SCR up to 1200V MCR310-10G
The Silicon Controlled Rectifier is designed for industrial and consumer applications such as temperature, light and speed control; process and remote controls; warning systems; capacitive discharge circuits and MPU interface. Photo Glass Passivated Blocking Junctions for High Temperature Stabilit Center Gate for Uniform Parameters 550 Amperes Surge Capability Blocking Voltage to 800 V

The Silicon Controlled Rectifier is designed for industrial and consumer applications such as temperature, light and speed control; process and remote controls; warning systems; capacitive discharge circuits and MPU interface. Photo Glass Passivated Blocking Junctions for High Temperature Stabilit Center Gate for Uniform Parameters 550 Amperes Surge Capability Blocking Voltage to 800 V

Supplier's Site Datasheet
SCRs - Single - MCR310-10G - 1075546-MCR310-10G - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR310-10G
1075546-MCR310-10G
SCRs - Single - MCR310-10G 1075546-MCR310-10G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1075546-MCR310-10G Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 6mA Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 2.2V Current - On State (It (RMS)) (Max): 10A Current - Off State (Max): 500μA Current - Non Rep. Surge 50, 60Hz (Itsm): 100A @ 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1075546-MCR310-10G
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 6mA
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 2.2V
Current - On State (It (RMS)) (Max): 10A
Current - Off State (Max): 500μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A @ 60Hz
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SCRs - MCR310-10GOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 10A Sensitive Gate Through Hole TO-220AB

SCR 800V 10A Sensitive Gate Through Hole TO-220AB

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
MCR310-10G
Triode/MOS Tube/Transistor >> TRIACs MCR310-10G
TO-220AB TRIACs ROHS

TO-220AB TRIACs ROHS

Supplier's Site Datasheet
Scr Thyristor, 10A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 02AC3722 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 10A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
02AC3722
Scr Thyristor, 10A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 02AC3722
SCR THYRISTOR, 10A, 800V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; Gate Trigger Current Max, Igt:200µA; Current It av:-; On State RMS Current IT(rms):10A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Rep RoHS Compliant: Yes

SCR THYRISTOR, 10A, 800V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; Gate Trigger Current Max, Igt:200µA; Current It av:-; On State RMS Current IT(rms):10A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Rep RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SCRs 800V 10A

SCRs 800V 10A

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Triacs Thyristors Thyristors
Product Number MCR310-10G 1075546-MCR310-10G MCR310-10GOS-ND MCR310-10G 02AC3722 MCR310-10G
Product Name Low Power SCR up to 1200V SCRs - Single - MCR310-10G SCRs Triode/MOS Tube/Transistor >> TRIACs Scr Thyristor, 10A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse SCRs
Standards and Certifications RoHS RoHS RoHS
VDRM 800 volts 800 volts 800 volts
IGT 0.2000 mA
VGT 1.5 volts
IT(RMS) 10 amps 10 amps
Unlock Full Specs
to access all available technical data