This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier
SCR 400V 10A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak)
Manufacturer: Teccor Electronics
Win Source Part Number: 1245424-S4010V
Manufacturer Homepage: www.littelfuse.com/
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
SCR 400V 10A TO251
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors |
| Product Number | S4010V | S4010V-ND | 1245424-S4010V | S4010V |
| Product Name | Low Power SCR up to 1200V | SCRs | SCRs - Single - S4010V | Discrete Semiconductor Products - Thyristors - SCRs |
| Standards and Certifications | RoHS | |||
| VDRM | 400 volts | 400 volts | ||
| IGT | 15 mA | |||
| VGT | 1.5 volts | |||
| VTM | 1.6 volts |