Littelfuse, Inc. Low Power SCR up to 1200V S4040RQ2TP

Description
The S4040xQx series of SCRs offer fast turn-off time (tq) characteristics required for applications such as power inverters, switching regulator, and high frequency pulse circuits.These fast turn-off time SCRs offer high dv/dt and high di/dt characteristics required in higher frequency (>1000 PPS) switching circuits. Voltage capability up to 400 V Surge capability up to 520 A TO-220 and TO-263 packages RoHS compliant Glass-passivated junctions
Request a Quote Datasheet
Description
The S4040xQx series of SCRs offer fast turn-off time (tq) characteristics required for applications such as power inverters, switching regulator, and high frequency pulse circuits.These fast turn-off time SCRs offer high dv/dt and high di/dt characteristics required in higher frequency (>1000 PPS) switching circuits. Voltage capability up to 400 V Surge capability up to 520 A TO-220 and TO-263 packages RoHS compliant Glass-passivated junctions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S4040RQ2TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S4040RQ2TP
Low Power SCR up to 1200V S4040RQ2TP
The S4040xQx series of SCRs offer fast turn-off time (tq) characteristics required for applications such as power inverters, switching regulator, and high frequency pulse circuits.These fast turn-off time SCRs offer high dv/dt and high di/dt characteristics required in higher frequency (>1000 PPS) switching circuits. Voltage capability up to 400 V Surge capability up to 520 A TO-220 and TO-263 packages RoHS compliant Glass-passivated junctions

The S4040xQx series of SCRs offer fast turn-off time (tq) characteristics required for applications such as power inverters, switching regulator, and high frequency pulse circuits.These fast turn-off time SCRs offer high dv/dt and high di/dt characteristics required in higher frequency (>1000 PPS) switching circuits. Voltage capability up to 400 V Surge capability up to 520 A TO-220 and TO-263 packages RoHS compliant Glass-passivated junctions

Supplier's Site Datasheet
SCRs - F7914-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 40A Standard Recovery Through Hole TO-220 Non-Isolated Tab

SCR 400V 40A Standard Recovery Through Hole TO-220 Non-Isolated Tab

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 400V 40A SCR Low TQ TO220

SCRs 400V 40A SCR Low TQ TO220

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S4040RQ2TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S4040RQ2TP
Discrete Semiconductor Products - Thyristors - SCRs S4040RQ2TP
SCR 400V 40A TO220

SCR 400V 40A TO220

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Thyristors
Product Number S4040RQ2TP F7914-ND S4040RQ2TP S4040RQ2TP
Product Name Low Power SCR up to 1200V SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Standards and Certifications RoHS
VDRM 400 volts 400 volts
IGT 45 mA
VGT 1.5 volts
VTM 1.8 volts
Unlock Full Specs
to access all available technical data