Win Source Part Number: 1278955-S4X8ES1AP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tape & Box (TB)
Standard Package: 2,000
Current - Hold (Ih) (Max): 5 mA
Voltage - Off State: 400 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 5 µA
Voltage - On State (Vtm) (Max): 1.7 V
Current - On State (It (AV)) (Max): 510 mA
Current - On State (It (RMS)) (Max): 800 mA
Current - Off State (Max): 3 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 10A
SCR Type: Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S4X8ES1AP
SCR 400V 800mA Sensitive Gate Through Hole TO-92
SCR 400V 800MA TO92
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 1278955-S4X8ES1AP | S4X8ES1AP-ND | S4X8ES1AP | S4X8ES1AP |
| Product Name | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR |