Littelfuse, Inc. Low Power SCR up to 1200V MCR72-8TG

Description
The Silicon Controlled Rectifier is designed for industrial and consumer applications such as temperature, light and speed control; process and remote controls; warning systems; capacitive discharge circuits and MPU interface. Center Gate Geometry for Uniform Current Density All Diffused and Glass-Passivated Junctions for Parameter Uniformity and Stability Small, Rugged Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Low Trigger Currents, 200 µA Maximum for Direct Driving from Integrated Circuits Lead-Free Package Available
Request a Quote Datasheet
Description
The Silicon Controlled Rectifier is designed for industrial and consumer applications such as temperature, light and speed control; process and remote controls; warning systems; capacitive discharge circuits and MPU interface. Center Gate Geometry for Uniform Current Density All Diffused and Glass-Passivated Junctions for Parameter Uniformity and Stability Small, Rugged Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Low Trigger Currents, 200 µA Maximum for Direct Driving from Integrated Circuits Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - MCR72-8TG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
MCR72-8TG
Low Power SCR up to 1200V MCR72-8TG
The Silicon Controlled Rectifier is designed for industrial and consumer applications such as temperature, light and speed control; process and remote controls; warning systems; capacitive discharge circuits and MPU interface. Center Gate Geometry for Uniform Current Density All Diffused and Glass-Passivated Junctions for Parameter Uniformity and Stability Small, Rugged Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Low Trigger Currents, 200 µA Maximum for Direct Driving from Integrated Circuits Lead-Free Package Available

The Silicon Controlled Rectifier is designed for industrial and consumer applications such as temperature, light and speed control; process and remote controls; warning systems; capacitive discharge circuits and MPU interface. Center Gate Geometry for Uniform Current Density All Diffused and Glass-Passivated Junctions for Parameter Uniformity and Stability Small, Rugged Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Low Trigger Currents, 200 µA Maximum for Direct Driving from Integrated Circuits Lead-Free Package Available

Supplier's Site Datasheet
SCRs - MCR72-8TGOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 8A Sensitive Gate Through Hole TO-220AB

SCR 600V 8A Sensitive Gate Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 600V 8A

SCRs 600V 8A

Buy Now Datasheet
SCR 600V 8A TO220AB

SCR 600V 8A TO220AB

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Triacs Thyristors Thyristors Thyristors
Product Number MCR72-8TG MCR72-8TGOS-ND MCR72-8TG MCR72-8TG
Product Name Low Power SCR up to 1200V SCRs SCRs SCRs
Standards and Certifications RoHS
VDRM 600 volts
IGT 0.2000 mA
VGT 1.5 volts
Unlock Full Specs
to access all available technical data