This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier
SCR 600V 10A Standard Recovery Through Hole TO-220 Isolated Tab
Manufacturer: Teccor Electronics
Win Source Part Number: 1245540-S6010L
Manufacturer Homepage: www.littelfuse.com/
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Motor Drive & Control, Industrial
The Littelfuse line of thyristor SCR semi-conductors are half-wave, unidirectional, gate-controlled rectifiers which complement sensitive SCRs. Teccor SCRs features glass-passivated junctions to ensure long-term reliability and parameter stability.
The glass offers a rugged, reliable barrier against junction contamination.
THYRISTOR; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:15mA; Current It av:10A; On State RMS Current IT(rms):10A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Rep Surge Current Itsm RoHS Compliant: Yes
SILICON CONTROLLED RECTIFIER, 10A I(T)RMS, 10000MA I(T), 600V V(DRM), 1 ELEMENT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
SCR 600V 10A TO220
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S6010L | S6010L-ND | 1245540-S6010L | 70184620 | 37AJ1305 | S6010L | 21571958 | S6010L |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S6010L | SCRs | SCRs - Single - S6010L | SCR, ISOLATED, 10A, 600V, TO-220 | Thyristor; Peak Repetitive Off-State Voltage, Vdrm Littelfuse | SCRs | Thyristor/SCR/Triac/Diac/Alternistor | Discrete Semiconductor Products - Thyristors - SCRs |
| Standards and Certifications | RoHS | RoHS | ||||||
| VGT | 1.5 volts | |||||||
| VTM | 1.6 volts | |||||||
| IT(RMS) | 10 amps | 10 amps | 10 amps | |||||
| Thyristor Type | SCR | SCR | SCR | SCR | SCR |