Littelfuse, Inc. Low Power SCR up to 1200V S4015LTP

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 225 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 225 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S4015LTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S4015LTP
Low Power SCR up to 1200V S4015LTP
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 225 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 225 A

Supplier's Site Datasheet
SCRs - Single - S4015LTP - 793624-S4015LTP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S4015LTP
793624-S4015LTP
SCRs - Single - S4015LTP 793624-S4015LTP
Manufacturer: Littelfuse Inc. Win Source Part Number: 793624-S4015LTP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-3 Isolated Tab Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 188A, 225A SCR Type: Standard Recovery Family Name: S4015L Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Isolated Tab Current - On State (It (RMS)) (Maximum): 15A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 30mA Current - Hold (Ih) (Maximum): 40mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 9.5A Current - Off State (Maximum): 10μA Alternative Parts (Cross-Reference): CYNA16-400; CYNA16-400PT; CYNB16-400PT; CYNB16-400; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793624-S4015LTP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-3 Isolated Tab
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 188A, 225A
SCR Type: Standard Recovery
Family Name: S4015L
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220 Isolated Tab
Current - On State (It (RMS)) (Maximum): 15A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 30mA
Current - Hold (Ih) (Maximum): 40mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 9.5A
Current - Off State (Maximum): 10μA
Alternative Parts (Cross-Reference): CYNA16-400; CYNA16-400PT; CYNB16-400PT; CYNB16-400;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCRs - F7300-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 15A Standard Recovery Through Hole TO-220 Isolated Tab

SCR 400V 15A Standard Recovery Through Hole TO-220 Isolated Tab

Buy Now Datasheet
Scr Thyristor, 15A, 400V, To-220Ab-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 33AC1034 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 15A, 400V, To-220Ab-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
33AC1034
Scr Thyristor, 15A, 400V, To-220Ab-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 33AC1034
SCR THYRISTOR, 15A, 400V, TO-220AB-3; Peak Repetitive Off-State Voltage, Vdrm:400V; Gate Trigger Current Max, Igt:30mA; Current It av:9.5A; On State RMS Current IT(rms):15A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes

SCR THYRISTOR, 15A, 400V, TO-220AB-3; Peak Repetitive Off-State Voltage, Vdrm:400V; Gate Trigger Current Max, Igt:30mA; Current It av:9.5A; On State RMS Current IT(rms):15A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes

Supplier's Site Datasheet
SCRs 400V 15A - 461-S4015LTP - Utmel Electronic Limited
Hong Kong, China
SCRs 400V 15A
461-S4015LTP
SCRs 400V 15A 461-S4015LTP
SCRs 400V 15A

SCRs 400V 15A

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - S4015LTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S4015LTP
Discrete Semiconductor Products - Thyristors - SCRs S4015LTP
SCR 400V 15A TO220

SCR 400V 15A TO220

Supplier's Site
Sheung Wan, Hong Kong
SCRs 400V 15A

SCRs 400V 15A

Buy Now Datasheet
SCR 400V 15A TO220

SCR 400V 15A TO220

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S4015LTP 793624-S4015LTP F7300-ND 33AC1034 461-S4015LTP S4015LTP S4015LTP S4015LTP
Product Name Low Power SCR up to 1200V SCRs - Single - S4015LTP SCRs Scr Thyristor, 15A, 400V, To-220Ab-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse SCRs 400V 15A Discrete Semiconductor Products - Thyristors - SCRs SCRs SCRs
Standards and Certifications RoHS RoHS RoHS
VDRM 400 volts 400 volts 400 volts 400 volts 400 volts
IGT 30 mA
VGT 1.5 volts
VTM 1.6 volts
Unlock Full Specs
to access all available technical data