DIODES Incorporated Discrete Semiconductor Products - Thyristors - SCRs S12M15600B

Description
Win Source Part Number: 995475-S12M15600B Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 50 Current - Hold (Ih) (Max): 40 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1 V Current - Gate Trigger (Igt) (Max): 15 mA Voltage - On State (Vtm) (Max): 2.2 V Current - On State (It (RMS)) (Max): 12 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 125A SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Diodes Incorporated Other Names: 31-S12M15600B
Request a Quote Datasheet
Description
Win Source Part Number: 995475-S12M15600B Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 50 Current - Hold (Ih) (Max): 40 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1 V Current - Gate Trigger (Igt) (Max): 15 mA Voltage - On State (Vtm) (Max): 2.2 V Current - On State (It (RMS)) (Max): 12 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 125A SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Diodes Incorporated Other Names: 31-S12M15600B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 995475-S12M15600B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
995475-S12M15600B
Discrete Semiconductor Products - Thyristors - SCRs 995475-S12M15600B
Win Source Part Number: 995475-S12M15600B Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 50 Current - Hold (Ih) (Max): 40 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1 V Current - Gate Trigger (Igt) (Max): 15 mA Voltage - On State (Vtm) (Max): 2.2 V Current - On State (It (RMS)) (Max): 12 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 125A SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Diodes Incorporated Other Names: 31-S12M15600B

Win Source Part Number: 995475-S12M15600B
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 50
Current - Hold (Ih) (Max): 40 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1 V
Current - Gate Trigger (Igt) (Max): 15 mA
Voltage - On State (Vtm) (Max): 2.2 V
Current - On State (It (RMS)) (Max): 12 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 125A
SCR Type: Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Diodes Incorporated
Other Names: 31-S12M15600B

Buy Now Datasheet
SCRs - 31-S12M15600B-ND - DigiKey
Thief River Falls, MN, United States
SCR

SCR

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S12M15600B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S12M15600B
Discrete Semiconductor Products - Thyristors - SCRs S12M15600B
THYRISTOR TO220AB TUBE 50PCS

THYRISTOR TO220AB TUBE 50PCS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 995475-S12M15600B 31-S12M15600B-ND S12M15600B
Product Name Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2548769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
M50 Series High Surge Current Rectifiers - M5010081 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8KM-12LC-A8#B00 - 913120-BCR8KM-12LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1503N80TOHPRXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 8000 volts
View Details