Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A
SCR 400V 25A Standard Recovery Through Hole TO-220 Non-Isolated Tab
Manufacturer: Littelfuse Inc.
Win Source Part Number: 106117-S4025RTP
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 35mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 16A
Current - On State (It (RMS)) (Max): 25A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 350A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220 Non-Isolated Tab
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
SCR 400V 25A TO220
| Littelfuse, Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S4025RTP | F10917-ND | 106117-S4025RTP | S4025RTP | S4025RTP |
| Product Name | Low Power SCR up to 1200V | SCRs | SCRs - Single - S4025RTP | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Standards and Certifications | RoHS | ||||
| VDRM | 400 volts | 400 volts | 400 volts | ||
| IGT | 35 mA | ||||
| VGT | 1.5 volts | ||||
| VTM | 1.6 volts |