Littelfuse, Inc. Low Power SCR up to 1200V S4035JTP

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls. Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 500 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls. Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 500 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S4035JTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S4035JTP
Low Power SCR up to 1200V S4035JTP
Excellent unidirectional switches for phase control applications such as heating and motor speed controls. Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 500 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls. Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 500 A

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 972258-S4035JTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
972258-S4035JTP
Discrete Semiconductor Products - Thyristors - SCRs 972258-S4035JTP
Win Source Part Number: 972258-S4035JTP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 250 Current - Hold (Ih) (Max): 50 mA Voltage - Off State: 400 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 40 mA Voltage - On State (Vtm) (Max): 1.8 V Current - On State (It (AV)) (Max): 22 A Current - On State (It (RMS)) (Max): 35 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 425A, 500A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-218X-3 Isolated Tab Supplier Device Package: TO-218X Isolated Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: S4035J-ND,S4035J,-S4 035JTP

Win Source Part Number: 972258-S4035JTP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 250
Current - Hold (Ih) (Max): 50 mA
Voltage - Off State: 400 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 40 mA
Voltage - On State (Vtm) (Max): 1.8 V
Current - On State (It (AV)) (Max): 22 A
Current - On State (It (RMS)) (Max): 35 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 425A, 500A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-218X-3 Isolated Tab
Supplier Device Package: TO-218X Isolated
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: S4035J-ND,S4035J,-S4035JTP

Buy Now Datasheet
SCRs - S4035JTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 35A Standard Recovery Through Hole TO-218X Isolated

SCR 400V 35A Standard Recovery Through Hole TO-218X Isolated

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs SCR 400V 35A Iso

SCRs SCR 400V 35A Iso

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S4035JTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S4035JTP
Discrete Semiconductor Products - Thyristors - SCRs S4035JTP
SCR 400V 35A TO218X

SCR 400V 35A TO218X

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors
Product Number S4035JTP 972258-S4035JTP S4035JTP-ND S4035JTP S4035JTP
Product Name Low Power SCR up to 1200V Discrete Semiconductor Products - Thyristors - SCRs SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
VDRM 400 volts 400 volts 400 volts
IGT 40 mA
VGT 1.5 volts
VTM 1.8 volts
Unlock Full Specs
to access all available technical data