This Sxx08x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier
Manufacturer: Teccor Electronics
Win Source Part Number: 1245537-S6008L
Manufacturer Homepage: www.littelfuse.com/
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Safety, Automation & Process Control, Lighting, HVAC, Consumer Electronics, Motor Drive & Control, Industrial, Power Management
SCR 600V 8A Standard Recovery Through Hole TO-220 Isolated Tab
SCR THYRISTOR, 8A, 600V, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX, IGT:15MA; CURRENT IT AV:5.1A; ON STATE RMS. FREE 2 YEAR RADWELL WARRANTY
SCR 600V 8A TO220
| Littelfuse, Inc. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S6008L | 1245537-S6008L | S6008L-ND | S6008L | 21572042 | S6008L |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S6008L | SCRs - Single - S6008L | SCRs | SCRs | Thyristor/SCR/Triac/Diac/Alternistor | Discrete Semiconductor Products - Thyristors - SCRs |
| VGT | 1.5 volts | |||||
| VTM | 1.6 volts | |||||
| IT(RMS) | 8 amps | 8 amps | ||||
| Thyristor Type | SCR | SCR | SCR | SCR |