Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 950 A
SCR 200V 65A Standard Recovery Through Hole TO-218X Isolated
Win Source Part Number: 1278806-S2065JTP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 25
Current - Hold (Ih) (Max): 80 mA
Voltage - Off State: 200 V
Voltage - Gate Trigger (Vgt) (Max): 2 V
Current - Gate Trigger (Igt) (Max): 50 mA
Voltage - On State (Vtm) (Max): 1.8 V
Current - On State (It (AV)) (Max): 41 A
Current - On State (It (RMS)) (Max): 65 A
Current - Off State (Max): 20 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 800A, 950A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-218X-3 Isolated Tab
Supplier Device Package: TO-218X Isolated
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Product Status: Obsolete
SCR 200V 65A TO218X
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors |
| Product Number | S2065JTP | S2065JTP-ND | 1278806-S2065JTP | S2065JTP |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S2065JTP | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Standards and Certifications | RoHS | |||
| VGT | 2 volts | |||
| VTM | 1.8 volts | |||
| IT(RMS) | 65 amps | 65 amps |